EN
  • EN
  • DE

AD7888ARU

Part No AD7888ARU
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2.7V to 5.25 V Micropower 8-Channel 125 kSPS 12-Bit ADC in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 125k
Number of Inputs 8
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number AD7888
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1137933-AD7888ARU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7888ARU CAD Model

Description

Product Overview: AD7888ARU by Analog Devices Inc.

The AD7888ARU is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc. This ADC is part of their renowned precision data conversion product line, offering an excellent balance between speed and power consumption, making it an ideal choice for battery-powered applications and portable devices.

Key Features

  • Resolution: 12-bit ADC with no missing codes.
  • Sampling Rate: Capable of up to 125 kSPS (kilo-samples per second).
  • Input Type: 8-channel multiplexed single-ended inputs.
  • Interface: Serial interface compatible with SPI, QSPI, MICROWIRE, and DSP interface standards.
  • Power Supply: Operates with a single 2.7V to 5.25V power supply.
  • Low Power: Consumes just 0.85 mW at 125 kSPS with a 3V supply.
  • Package: Housed in a compact 16-lead TSSOP (Thin Shrink Small Outline Package).
  • Reference: On-chip 2.5V reference (can be overdriven if an external reference is preferred).

Applications

The AD7888ARU is versatile and can be used in a variety of applications, including:

  • Battery-powered systems
  • Data acquisition systems
  • Portable instrumentation
  • Medical instruments
  • Industrial control systems

Performance and Quality

Analog Devices Inc. is known for its commitment to high-quality and reliable products. The AD7888ARU ADC is no exception, providing accurate and consistent performance. With features such as its automatic power-down mode, it ensures efficient power management, extending the life of battery-powered devices.

Ordering Information

The part number AD7888ARU denotes the specific model of the ADC in the 16-lead TSSOP package. When considering this ADC for your designs, ensure compatibility with the intended application and verify the package type and operational temperature range. For further technical specifications, consult the datasheet and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3647 $50.1882
13+ $7.8353 $101.8589
20+ $7.5706 $151.4120
29+ $7.0412 $204.1948
37+ $6.7765 $250.7305
47+ $6.5118 $306.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess