EN
  • EN
  • DE

HMC905LP3ETR

Part No HMC905LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC DIVIDER BICMOS SIGE LN 16-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Tape (CT)
Function Frequency Divider
Frequency 6GHz
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Family Part Number HMC905
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 714408-HMC905LP3ETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC905LP3ETR CAD Model

Description

Product Overview: HMC905LP3ETR by Analog Devices Inc.

The HMC905LP3ETR is a high-performance, versatile Voltage-Controlled Oscillator (VCO) module designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This VCO component is part of the Hittite Microwave Corporation product line, which is known for its advanced RF and microwave solutions. The HMC905LP3ETR is engineered to deliver precise frequency generation and modulation, making it an ideal choice for a wide range of applications, including telecommunications, test equipment, and military systems.

Key Features and Benefits

  • Frequency Range: The HMC905LP3ETR operates over a broad frequency range, providing designers with a flexible solution for various frequency planning requirements.
  • Phase Noise Performance: With its exceptional phase noise characteristics, this VCO ensures high signal integrity, which is crucial for systems where noise performance can impact overall functionality.
  • Output Power: The device delivers a stable output power level, contributing to consistent signal quality and reliable operation across its frequency range.
  • Package: Housed in a compact 3x3 mm QFN package, the HMC905LP3ETR saves valuable board space and is suitable for space-constrained applications.
  • Temperature Stability: The VCO maintains stable performance over a wide temperature range, ensuring reliability in varying environmental conditions.
  • Integration: The integration of this VCO into systems is simplified due to its compatibility with standard surface-mount technology (SMT), facilitating easier manufacturing and assembly processes.

Applications

The versatile nature of the HMC905LP3ETR makes it well-suited for a variety of applications where precision frequency generation is paramount. It is commonly used in:

  • Point-to-point and point-to-multipoint radios
  • Test and measurement equipment
  • Wireless infrastructure
  • Military and space communication systems
  • Electronic warfare and radar systems

With its exceptional performance and compact footprint, the HMC905LP3ETR from Analog Devices Inc. is a top-tier solution for any application requiring a high-quality VCO. Its robust design and manufacturing excellence ensure that it meets the stringent requirements of the most demanding environments and applications.

You May Also Be Interested in

Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.1765 $69.1765
2+ $67.0147 $134.0294
3+ $64.8530 $194.5590
4+ $62.6912 $250.7648
6+ $56.2059 $337.2354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess