EN
  • EN
  • DE

AD7887WARMZ

Part No AD7887WARMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-MSOP
Manufacturer Analog Devices Inc.
Series Automotive, ADI0012
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name AD7887
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909820-AD7887WARMZ
Ultra Librarian 3D Model Ultra Librarian AD7887WARMZ CAD Model

Description

The AD7887WARMZ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. This device is part of the AD7887 series, which is designed to offer a perfect balance between speed and power consumption, making it an ideal choice for battery-powered applications and portable devices.

Key Features

  • Resolution: 12-bit SAR ADC, providing a fine level of detail in the digital representation of the analog signal.
  • Sampling Rate: Capable of up to 125 kSPS (kilo-samples per second), allowing for precise and rapid data acquisition.
  • Input Voltage Range: Flexible 0 V to VREF input range with VREF up to 5 V, accommodating various signal amplitudes.
  • Low Power Consumption: Designed for power-sensitive applications, it features a typical supply current of only 700 µA at 125 kSPS.
  • Power-Down Mode: An optional power-down mode further reduces power consumption when the ADC is not in use.
  • Interface: Features a high-speed, SPI-compatible serial interface for easy integration with microcontrollers and DSPs.
  • Package: Comes in a compact, 8-lead MSOP (Mini Small Outline Package), suitable for space-constrained applications.
  • Temperature Range: Operates over the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The AD7887WARMZ is versatile and can be used in a wide range of applications, including:

  • Data acquisition systems
  • Battery-powered and portable devices
  • Instrumentation and control systems
  • Medical devices
  • Communication systems

With its combination of high-speed, precision, and low-power operation, the AD7887WARMZ from Analog Devices Inc. is an excellent choice for designers looking for a reliable ADC solution that doesn't compromise on performance or efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess