EN
  • EN
  • DE

AD7887ARM-REEL7

Part No AD7887ARM-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 2CH SRL 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Sampling Rate 125k
Number of Inputs 1, 2
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Case / Package 8-MSOP
Win Source Part Number 106118-AD7887ARM-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7887ARM-REEL7 CAD Model

Description

The AD7887ARM-REEL7 is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide precision data conversion in a compact form factor. This ADC is part of the microPOWER™ series, which is specifically engineered to operate with low power consumption, making it ideal for battery-powered applications and portable devices.

Key Features

  • Resolution: 12-bit ADC offering fine-grain data conversion.
  • Sampling Rate: Capable of up to 125 kSPS, providing a balance between speed and power usage.
  • Input Voltage Range: Versatile 0 V to VREF input range, with VREF up to 5 V.
  • Power Supply: Single 2.7 V to 5.25 V supply, accommodating a wide range of applications.
  • Low Power Consumption: Ideal for battery-operated devices, with a typical operating current of just 700 µA.
  • Interface: Serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards for easy integration.
  • Packaging: Supplied in a compact 8-lead MSOP (Mini Small Outline Package) for space-constrained applications.

Applications

The AD7887ARM-REEL7 is suitable for a diverse range of applications, including:

  • Portable instrumentation
  • Battery-powered systems
  • Data acquisition systems
  • Medical devices
  • Industrial control systems

Additional Information

This ADC features an on-chip track and hold function, providing a high level of accuracy by minimizing the signal distortion during the sampling process. The AD7887ARM-REEL7 also includes a power-down mode, reducing the power consumption to just 1 µA when not in active conversion, further extending the battery life of portable devices.

In summary, the AD7887ARM-REEL7 from Analog Devices Inc. is a versatile, efficient, and precise ADC solution that meets the needs of a wide array of high-performance data conversion applications. Its small footprint, combined with low power consumption and high-speed operation, make it an excellent choice for engineers and designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0162 $60.0648
10+ $12.3215 $123.2150
15+ $11.9358 $179.0370
20+ $11.5512 $231.0240
26+ $11.1665 $290.3290
35+ $10.0104 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess