Product Overview: AD7880CRZ
The AD7880CRZ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is part of the AD7880 series, known for its exceptional accuracy and ease of use in a wide range of applications, including industrial automation, medical devices, and instrumentation.
Key Features
- Resolution: 12-bit ADC, offering fine granularity and high precision in digital representation of analog signals.
- Sampling Rate: Capable of up to 125 kHz, allowing for high-speed data acquisition suitable for capturing fast transient signals.
- Power Consumption: Designed for low power operation, it consumes only 750 µW of power at the maximum sampling rate, making it ideal for battery-powered or energy-sensitive applications.
- Interface: Features an easy-to-use SPI (Serial Peripheral Interface) that ensures simple integration with most microcontrollers and digital systems.
- Input Range: Accepts a unipolar input voltage range, providing flexibility in various signal conditioning scenarios.
- Package: Available in a compact 16-lead SOIC (Small Outline Integrated Circuit) package, the AD7880CRZ is suitable for space-constrained applications.
Applications
The versatility of the AD7880CRZ makes it an excellent choice for a multitude of applications. It is particularly well-suited for:
- Data acquisition systems
- Process control
- Medical instruments
- Battery-powered devices
- Instrumentation
Product Specifications
Parameter
Value
Resolution
12-bit
Max Sampling Rate
125 kHz
Power Consumption
750 µW (max)
Interface
SPI
Input Voltage Range
0 V to Vref
Package
16-lead SOIC
In conclusion, the AD7880CRZ by Analog Devices Inc. is a robust and reliable ADC solution that offers superior performance for a wide array of precision applications. Its compact size, high speed, and low power consumption make it an excellent choice for designers looking to optimize their systems for accuracy and efficiency.