EN
  • EN
  • DE

AD7879WACPZ

Part No AD7879WACPZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2012+
Reference case LFCSP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 717467-AD7879WACPZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7879WACPZ CAD Model

Description

AD7879WACPZ Touch Screen Controller by Analog Devices Inc.

The AD7879WACPZ is a sophisticated touch screen controller designed by Analog Devices Inc., a company renowned for its high-performance semiconductor products and solutions. This particular component is engineered to cater to the growing demand for user-friendly interfaces in various electronic devices such as smartphones, tablets, and industrial monitors.

At the heart of the AD7879WACPZ is its capacitive touch-sensing technology that allows for precise and responsive tracking of finger movements across a touch surface. The controller is optimized for single-touch screens, making it an ideal choice for applications where simplicity and reliability are paramount.

This controller integrates a 12-bit successive approximation register (SAR) analog-to-digital converter (ADC) which ensures high-resolution touch screen data conversion, providing smooth and accurate user experiences. The AD7879WACPZ operates within a supply voltage range of 2.7V to 3.3V, making it compatible with a broad range of portable devices that require low power consumption for extended battery life.

One of the key features of the AD7879WACPZ is its on-chip 2.5 V voltage reference, which not only simplifies the design but also enhances the overall performance by providing a stable voltage for the ADC. The device also includes an on-chip temperature sensor, which can be used for additional monitoring or system control functions.

The AD7879WACPZ comes in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. With an operating temperature range of -40°C to +85°C, this controller is robust enough to withstand harsh environments, ensuring reliable performance across diverse applications.

Communication with the host processor is facilitated through a serial peripheral interface (SPI) or I²C bus, providing flexibility in system design and ensuring easy integration with most microcontrollers.

With its combination of accuracy, low power consumption, and ease of integration, the AD7879WACPZ from Analog Devices Inc. is an exemplary solution for designers looking to incorporate reliable touch screen functionality into their electronic products.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8675 $56.0250
70+ $1.5324 $107.2680
105+ $1.4845 $155.8725
140+ $1.4366 $201.1240
185+ $1.3887 $256.9095
245+ $1.2450 $305.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess