EN
  • EN
  • DE

ADF4360-6BCPZ

Part No ADF4360-6BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Integrated Synthesizer and VCO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fanout Distribution, Integer N Synthesizer (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Number of Circuits 1
Frequency - Max 1.25GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-WFQFN Exposed Pad, CSP
Manufacturer Package 24-LFCSP-WQ (4x4)
RoHS State Request Verification
Win Source Part Number 1140061-ADF4360-6BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADF4360
Introduction Date March 05, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADF4360-6BCPZ CAD Model

Description

Product Overview: ADF4360-6BCPZ by Analog Devices Inc.

The ADF4360-6BCPZ is a fully integrated integer-N frequency synthesizer and voltage-controlled oscillator (VCO) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This versatile component is part of the ADF4360 family, known for its wide frequency range and low power consumption. The ADF4360-6BCPZ is particularly suitable for applications requiring a flexible, stable, and reliable clock generation solution.

With an integrated PLL (Phase-Locked Loop) and VCO, the ADF4360-6BCPZ is capable of generating a broad range of frequencies from 350 MHz to 1800 MHz, making it an excellent choice for wireless communication systems, instrumentation, and base station equipment. The device supports a reference frequency range from 10 MHz to 250 MHz, which allows for fine-tuning of the output frequency to meet specific requirements.

One of the key features of the ADF4360-6BCPZ is its programmability via a three-wire serial interface, which simplifies the design-in process and provides designers with a high level of control over the synthesizer's functions. This feature, combined with its compact 24-lead LFCSP (Lead Frame Chip Scale Package) measuring just 4mm x 4mm, makes it an ideal solution for space-constrained applications.

The device also offers a low phase noise performance, which is critical for maintaining signal integrity in communication systems. The ADF4360-6BCPZ operates with a single 3.0 V to 3.6 V power supply and features a power-down mode, contributing to power-efficient designs. Additionally, it includes hardware and software power-down modes, further enhancing its energy-saving capabilities.

Analog Devices Inc. ensures the ADF4360-6BCPZ is designed with reliability in mind, providing a robust frequency synthesis solution that meets the stringent requirements of modern electronic systems. With its comprehensive feature set and performance specifications, this product stands out as a top choice for engineers looking to integrate a high-quality frequency synthesizer into their designs.

Key Features:

  • Integrated Integer-N Synthesizer and VCO
  • Frequency Range: 350 MHz to 1800 MHz
  • Reference Frequency Range: 10 MHz to 250 MHz
  • Programmable via Three-Wire Serial Interface
  • Compact 24-Lead LFCSP (4mm x 4mm)
  • Low Phase Noise Performance
  • Single 3.0 V to 3.6 V Power Supply
  • Hardware and Software Power-Down Modes

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess