EN
  • EN
  • DE

AD7878SQ

Part No AD7878SQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LC2MOS Complete 12-Bit 100 kHz Sampling ADC with DSP Interface | IC ADC 12BIT SAR 28CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Single Ended
Data Interface DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Supply Voltage , Analog ±5V
Supply Voltage , Digital 5V
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 28-CDIP
Supplier Device Package 28-CDIP
Mounting Style Through Hole
Family Part Number AD7878
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1137918-AD7878SQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7878SQ CAD Model

Description

The AD7878SQ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) offered by Analog Devices Inc., a leader in high-performance semiconductors. Designed with precision and efficiency in mind, this ADC is ideal for a wide range of applications, from industrial process control to medical systems, where accurate and reliable digital representations of analog signals are crucial.

Key Features:

  • 12-Bit Resolution: The AD7878SQ provides a 12-bit resolution, ensuring fine detail in the conversion process and enabling it to capture small signal variations with high fidelity.
  • Single +5V Supply Operation: This ADC operates on a single +5V power supply, simplifying the power design in systems and reducing power consumption.
  • Track/Hold Function: The integrated track/hold function allows the AD7878SQ to capture an analog signal at a specific point in time, which is essential for accurate conversion in dynamic systems.
  • High Conversion Speed: With its fast conversion rate, the AD7878SQ is capable of processing a large number of samples per second, making it suitable for applications requiring real-time data processing.
  • Digital Error Correction: The built-in digital error correction feature ensures high accuracy by compensating for any errors that might occur during the conversion process.
  • Versatile Interface: The device offers a versatile interface that is compatible with many microprocessors, facilitating easy integration into existing systems.

Applications:

  • Industrial Process Control
  • Medical Imaging Systems
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Instrumentation

The AD7878SQ by Analog Devices Inc. is a testament to the company's commitment to delivering high-precision and energy-efficient components. Its robust design and advanced features make it an excellent choice for engineers and designers looking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess