EN
  • EN
  • DE

AD7874SQ

Part No AD7874SQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 4-Channel Single ADC SAR 116ksps 12-bit Parallel 28-Pin CDIP Tube / IC DAS 12BIT 4CH 5V 28-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 116k
Data Interface Parallel
Voltage Supply Source Dual ±
Supply Voltage - Operating ±5V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 28-CDIP
Win Source Part Number 198633-AD7874SQ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD7874
Introduction Date August 28, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD7874SQ CAD Model

Description

The AD7874SQ is a high-performance, quad-channel analog-to-digital converter (ADC) produced by Analog Devices Inc., a renowned leader in precision signal processing technology. This device is designed to cater to applications that demand accurate and rapid conversion of multiple analog signals to digital form. The AD7874SQ is particularly well-suited for advanced industrial, medical, and instrumentation systems where quality and reliability are paramount.

Key Features:

  • Four Independent ADC Channels: The AD7874SQ features four separate 12-bit ADC channels, allowing for simultaneous sampling and conversion of four analog inputs. This makes it ideal for systems that require multi-channel data acquisition with minimal phase delay between channels.
  • High Conversion Rate: With a conversion rate of up to 100 kSPS (kilo-samples per second), this ADC provides the speed necessary for high-bandwidth applications, ensuring that rapidly changing signals are captured accurately and without loss of information.
  • Flexible Input Ranges: The device supports various input ranges, including ±10 V, ±5 V, 0-10 V, and 0-5 V, providing versatility to interface with different signal levels directly without the need for additional scaling circuitry.
  • Low Power Consumption: Engineered for efficiency, the AD7874SQ operates with low power consumption, making it suitable for portable and energy-sensitive applications.
  • Digital Error Correction: Built-in digital error correction ensures high accuracy by minimizing the offset and gain errors, enhancing the overall performance of the system.
  • User-Friendly Interface: The device offers an easy-to-use parallel interface, which simplifies the connection to microprocessors and digital systems, allowing for straightforward integration into a wide range of applications.

Applications:

  • Industrial Process Control
  • Data Acquisition Systems
  • Medical Instrumentation
  • Scientific Analysis Equipment

The AD7874SQ by Analog Devices Inc. stands out as a reliable and precise ADC solution that brings together versatility, high-speed performance, and ease of use, making it an excellent choice for professionals looking to enhance their system's data acquisition capabilities.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $388.0598 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess