EN
  • EN
  • DE

AD7866BRUZ-REEL7

Part No AD7866BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 2CHAN DUAL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 12
Sampling Rate 1M
Number of Inputs 4
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of Converters 2
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 125°C
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 767463-AD7866BRUZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD7866
Introduction Date March 23, 2000
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7866BRUZ-REEL7 CAD Model

Description

Overview of AD7866BRUZ-REEL7

The AD7866BRUZ-REEL7 is a high-performance, dual 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide precision and speed for a wide range of data acquisition and signal processing applications. This ADC operates from a single 2.7 V to 5.25 V power supply, making it versatile for both portable and industrial applications.

Key Features

  • Dual 12-Bit ADC: The AD7866BRUZ-REEL7 features two independent ADCs, allowing simultaneous sampling and conversion of two separate analog signals, which is ideal for balanced signal acquisition and differential input configurations.
  • High-Speed Conversion: With a conversion rate of up to 1 MSPS (mega-samples per second), this ADC is well-suited for high-speed applications that require quick and accurate digital representations of analog signals.
  • Low Power Consumption: The device is optimized for low power operation, which is critical for battery-powered devices and power-sensitive applications.
  • Single Supply Operation: The ability to operate from a single power supply simplifies the system design and reduces the overall power requirements.
  • Easy Interface: The ADC features a parallel interface for straightforward connectivity to microcontrollers, DSPs, and FPGAs, enabling easy integration into existing systems.
  • Small Package: The AD7866BRUZ-REEL7 comes in a compact TSSOP-16 package, which is beneficial for space-constrained applications.
  • Industrial Temperature Range: This ADC operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The AD7866BRUZ-REEL7 is suitable for a variety of applications, including:

  • Medical Instruments
  • Industrial Control Systems
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Communication Systems
  • Instrumentation

With its combination of dual-channel operation, high-speed performance, and low power consumption, the AD7866BRUZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to improve the efficiency and accuracy of their digital data systems.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5534 $52.8738
17+ $6.1976 $105.3592
25+ $6.0040 $150.1000
35+ $5.8103 $203.3605
45+ $5.6166 $252.7470
60+ $5.0356 $302.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess