Overview of Product AD7865YSZ-3
The AD7865YSZ-3 is a high-performance, fast, 4-channel, 14-bit analog-to-digital converter (ADC) engineered by Analog Devices Inc., a leader in precision signal processing technology. This ADC is designed to meet the rigorous demands of simultaneous sampling and multiplexed data acquisition systems, providing an ideal solution for applications such as motor control, industrial process control, and medical imaging systems.
Key Features
- Simultaneous Sampling: The AD7865YSZ-3 offers simultaneous sampling of 4 channels, which is critical for applications requiring synchronized acquisition of multiple signals to avoid phase distortion.
- High Speed: With a conversion rate of up to 200 kSPS (kilo-samples per second), this ADC is capable of handling high-speed signal processing tasks efficiently.
- Precision: The 14-bit resolution ensures high precision in analog-to-digital conversion, resulting in accurate and detailed digital representations of the input signals.
- Multiple Operating Modes: It supports a variety of operating modes, including a power-down feature, which allows for reduced power consumption when the device is not in active use.
- Interface Flexibility: The AD7865YSZ-3 features a parallel interface that is compatible with most microprocessors and DSPs, ensuring easy integration into a wide range of systems.
Technical Specifications
Parameter
Specification
Resolution
14-bit
Number of Channels
4
Max Sampling Rate
200 kSPS
Analog Input Voltage Range
±10 V
Package
28-lead SOIC
Operating Temperature
-40°C to +85°C
Applications
The versatile nature of the AD7865YSZ-3 makes it suitable for a variety of applications that require high-speed, multi-channel data acquisition with reliable performance. Some common applications include:
- Industrial control systems
- Motor control
- Medical imaging
- Data acquisition systems
- Instrumentation
With its robust feature set and performance specifications, the AD7865YSZ-3 from Analog Devices Inc. represents a powerful component for precision measurement and control applications.