EN
  • EN
  • DE

AD7865BSZ-2

Part No AD7865BSZ-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 44MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 14 Bit Analog to Digital Converter 4 Input 1 SAR 44-PQFP (10x10)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 44-QFP
Case / Package 44-PQFP (10x10)
Family Name AD7865
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909811-AD7865BSZ-2
Ultra Librarian 3D Model Ultra Librarian AD7865BSZ-2 CAD Model

Description

Analog Devices Inc.'s AD7865BSZ-2: A High-Speed, 4-Channel, 14-Bit ADC

The AD7865BSZ-2 is a high-performance, 14-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., renowned for its precision electronic components. This ADC is specifically tailored for applications requiring multiple-channel data acquisition, high-speed performance, and low power consumption. It is an ideal choice for advanced industrial control systems, medical instruments, and complex data acquisition tasks.

Key Features:

  • Four Simultaneous Sampling ADCs: The AD7865BSZ-2 houses four ADCs on a single chip, allowing for simultaneous sampling of four analog channels, which is crucial for accurate multi-channel measurements where phase information is important.
  • High-Speed Operation: With a conversion rate of up to 570 kSPS (kilo-samples per second), this ADC ensures rapid data processing, making it suitable for high-speed applications.
  • 14-Bit Resolution: The device provides a high resolution of 14 bits, offering excellent precision and dynamic range for your measurements.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7865BSZ-2 operates with a low power consumption, making it ideal for portable and battery-powered applications.
  • Flexible Input Range: It features a ±10 V input range, providing flexibility for various signal levels.
  • Easy Interface: The device includes a parallel interface for straightforward connection to microprocessors and DSPs, enhancing system integration and simplifying design complexities.
  • Built-in Track/Hold Functionality: The on-chip track/hold function ensures accurate sampling of input signals without the need for external components.

Package and Quality:

The AD7865BSZ-2 is offered in a 44-lead MQFP (Metric Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications. Analog Devices Inc. is committed to high standards of quality, and this product is no exception, delivering reliable and consistent performance.

Applications:

  • Industrial Control Systems
  • Medical Imaging
  • Instrumentation
  • Data Acquisition Systems
  • Simultaneous Sampling Applications

In summary, the AD7865BSZ-2 from Analog Devices Inc. stands out as a versatile, efficient, and precise ADC solution for engineers and designers looking to enhance their multi-channel data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess