The AD7865AS-3 is a high-performance, fast, 4-channel, 14-bit Analog-to-Digital Converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC is specifically engineered to meet the rigorous demands of high-speed data acquisition systems, where multiplexing between multiple channels without compromising on data integrity is crucial.
Key Features
- Multi-Channel Flexibility: The AD7865AS-3 features four analog input channels with a 14-bit resolution, providing the versatility needed for complex measurement tasks.
- High-Speed Performance: With a conversion rate of up to 333 kSPS (kilo-samples per second), this ADC is well-suited for applications requiring rapid data processing and real-time analysis.
- Simultaneous Sampling: The simultaneous sample-and-hold function ensures that all channels are sampled at the same point in time, eliminating phase errors between channels and making it ideal for phase-sensitive applications.
- Low Power Consumption: Designed for efficiency, the AD7865AS-3 operates with a low power consumption, making it suitable for power-sensitive applications.
- Bipolar Input Range: It supports a ±10 V input range, providing a wide dynamic range for various signal inputs.
- Interface Options: The device includes a parallel interface for straightforward integration with microprocessors and DSPs, facilitating easy data transfer and system design.
Applications
The AD7865AS-3 is ideal for a wide range of applications, including:
- Data acquisition systems
- Medical instrumentation
- Industrial control systems
- Instrumentation and test equipment
Technical Specifications
Parameter
Value
Resolution
14-bit
Number of Channels
4
Max Sampling Rate
333 kSPS
Input Voltage Range
±10 V
Interface Type
Parallel
Power Supply Voltage
±5 V
With its robust feature set and high-speed capabilities, the AD7865AS-3 from Analog Devices Inc. is a reliable choice for professionals seeking precision and efficiency in their ADC applications.