EN
  • EN
  • DE

AD7864ASZ-2

Part No AD7864ASZ-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 4-Channel, Simultaneous Sampling, High Speed, 12-Bit ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 12
Sampling Rate 520k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration S/H-MUX-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 44-QFP
Manufacturer Package 44-MQFP (10x10)
Manufacturer Homepage www.analog.com
Win Source Part Number 729407-AD7864ASZ-2
Popularity Medium
Supply and Demand Status Limited
Family Name AD7864
Introduction Date January 30, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7864ASZ-2 CAD Model

Description

AD7864ASZ-2: A High-Speed, Low-Power, 4-Channel ADC from Analog Devices Inc.

The AD7864ASZ-2 is a state-of-the-art analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This precision ADC is a part of their extensive range of data conversion products, tailored to meet the rigorous demands of advanced electronic systems.

Key Features:

  • Four Simultaneous Sampling Channels: The AD7864ASZ-2 is equipped with four analog input channels that can sample simultaneously, making it ideal for applications requiring multi-channel data acquisition.
  • 12-bit Resolution: With 12-bit resolution, this ADC offers fine granularity in digital output, providing accurate and detailed conversion from analog signals to digital data.
  • 2.2 MSPS Throughput Rate: The device boasts a high-speed throughput rate of 2.2 megasamples per second (MSPS), allowing for rapid data processing and real-time system responsiveness.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7864ASZ-2 maintains low power consumption, with typical operating currents as low as 8 mA.
  • Single 5 V Supply: The ADC operates on a single 5 V power supply, simplifying power management in system design.
  • Flexible Input Ranges: The input voltage range is adjustable, supporting ±10 V, ±5 V, 0 V to +10 V, and 0 V to +5 V input ranges, providing versatility across different signal types and amplitudes.
  • Serial Interface: It features a high-speed, serial interface that is compatible with microprocessors and digital signal processors (DSPs), ensuring easy integration into digital systems.

Applications:

The AD7864ASZ-2 is well-suited for a wide array of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Medical instrumentation
  • Scientific analysis equipment
  • Communications systems

With its combination of high-speed, precision, and low power operation, the AD7864ASZ-2 from Analog Devices Inc. is an excellent choice for designers who require a reliable and efficient multi-channel ADC solution.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess