EN
  • EN
  • DE

AD7863ARS-2

Part No AD7863ARS-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 4 Input 2 SAR 28-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Obsolete
Number of Bits 14
Sampling Rate (Per Second) 175k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting Type Surface Mount
Base Product Number AD7863
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356903-AD7863ARS-2
Ultra Librarian 3D Model Ultra Librarian AD7863ARS-2 CAD Model

Description

AD7863ARS-2 - Dual 12-Bit, 1 MSPS, Simultaneous Sampling SAR A/D Converter

The AD7863ARS-2 is a high-performance, dual analog-to-digital converter (ADC) from Analog Devices Inc. Designed for applications that require simultaneous and independent sampling of two channels, this converter is an ideal choice for motor control, data acquisition systems, and digital signal processing.

This precision ADC features two 12-bit SAR (Successive Approximation Register) ADCs that can sample at speeds up to 1 MSPS (Mega Samples Per Second). The simultaneous sampling feature ensures that the signal conversion from analog to digital in both channels is synchronized, which is critical for phase-sensitive applications.

The AD7863ARS-2 operates from a single 5V supply and includes a high-speed 12-bit ADC, on-chip track-and-hold circuitry, and a high-speed serial interface. This product is designed to offer excellent dynamic performance, with a signal-to-noise ratio (SNR) of 73 dB and a total harmonic distortion (THD) of -85 dB.

The device comes in a 28-lead SSOP (Shrink Small Outline Package), making it compact and suitable for space-constrained applications. Its low power consumption is another highlight, requiring only 15 mW at 1 MSPS, which reduces to 10 µW in power-down mode, making it an energy-efficient choice for portable devices.

Key features of the AD7863ARS-2 include:

  • Dual 12-bit, 1 MSPS sampling rate
  • Simultaneous sampling of two channels
  • Single 5V supply operation
  • Low power consumption: 15 mW at 1 MSPS, 10 µW in power-down mode
  • High-speed serial interface
  • SNR of 73 dB and THD of -85 dB
  • Compact 28-lead SSOP package

The AD7863ARS-2 is optimized for applications that require high-speed, simultaneous sampling of multiple channels with minimal power usage. It is a robust solution for engineers looking to improve the performance and efficiency of their systems.

For detailed specifications, application notes, and support resources, visit Analog Devices Inc.'s official website or contact their support team for technical assistance.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess