EN
  • EN
  • DE

AD7861AP

Part No AD7861AP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 11-Bit Resolution Simultaneous Sampling A/D Converter | IC ADC 11BIT SAR 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 11
Sampling Rate (Per Second) 28.6k
Number of Inputs 7
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC (3), MUX-S/H-ADC (4)
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.59x16.59)
Mounting Style SMD
Family Part Number AD7861
Manufacturer Pack Quantity 27
MSL Level 3 (168 Hours)
Win Source Part Number 1137848-AD7861AP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7861AP CAD Model

Description

Analog Devices Inc. AD7861AP: A Dual High-Speed, Low-Power, 12-Bit ADC

The AD7861AP is a high-performance, dual 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This precision ADC is tailored for applications that demand high-speed data acquisition and low power consumption, making it an ideal choice for a wide array of industrial, medical, and communication systems.

Key Features

  • Dual 12-Bit ADC: The AD7861AP features two independent ADCs on a single chip, allowing simultaneous sampling and conversion of two analog signals. This is particularly useful in applications where phase information between two channels is critical.
  • High-Speed Performance: With a conversion rate of up to 2 MSPS (million samples per second), the AD7861AP provides the rapid data acquisition required for demanding applications such as medical imaging and high-speed data acquisition systems.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7861AP operates with a low power consumption, making it suitable for portable and battery-operated devices where power availability is limited.
  • Flexible Power Supply: The device supports a wide range of power supply voltages, accommodating various system designs and ensuring easy integration into existing architectures.
  • On-Chip Track/Hold: The inclusion of an on-chip track/hold function simplifies the design of the input stage and ensures accurate sampling of the input signal without additional external components.

Applications

The AD7861AP is versatile and can be used in numerous applications, including:

  • Medical Imaging Systems
  • High-Speed Data Acquisition Systems
  • Digital Oscilloscopes
  • Direct Digital Synthesis (DDS)
  • Motor Control Feedback Systems

Technical Specifications

With its dual-channel design and high-speed capabilities, the AD7861AP provides the following technical specifications:

  • Resolution: 12 bits
  • Max Sampling Rate: 2 MSPS
  • Analog Input Voltage Range: ±10 V
  • Power Supply Voltage: ±5 V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 28-lead PDIP

The AD7861AP from Analog Devices Inc. is a robust and reliable solution for designers looking to enhance their systems with high-speed, accurate, and efficient data conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.0472 $84.0944
4+ $34.5003 $138.0012
6+ $33.4222 $200.5332
8+ $32.3441 $258.7528
10+ $31.2660 $312.6600
13+ $28.0315 $364.4095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess