EN
  • EN
  • DE

AD7859ASZ-REEL

Part No AD7859ASZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 44PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features 12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 44-PQFP (10x10)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 44-QFP
Case / Package 44-PQFP (10x10)
Family Name AD7859
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7859ASZ-REELTR, AD7859ASZ-REEL-ND, AD7859ASZ-REELDKR, AD7859ASZ-REELCT
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909806-AD7859ASZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7859ASZ-REEL CAD Model

Description

Product Overview: AD7859ASZ-REEL

The AD7859ASZ-REEL is a high-performance, single-supply 12-bit data acquisition system from the renowned manufacturer Analog Devices Inc. This versatile product is designed to meet the demanding needs of a wide range of applications, including industrial control systems, medical equipment, and data acquisition modules. It comes in a surface-mount package, making it suitable for compact and integrated designs.

Key Features

  • High Resolution: The AD7859ASZ-REEL offers a 12-bit resolution, ensuring precise data acquisition for applications requiring high levels of accuracy.
  • Single Supply Operation: This device operates from a single 5 V power supply, simplifying the power design for systems and reducing the overall power consumption.
  • Multiple Analog Inputs: It features eight single-ended or four differential analog inputs, providing flexibility in connecting various sensors or input signals.
  • High Throughput: With a maximum throughput rate of 100 kSPS (kilo samples per second), the AD7859ASZ-REEL is capable of handling high-speed data acquisition tasks efficiently.
  • Integrated Features: The device includes an on-chip 2.5 V reference and a track/hold amplifier, further reducing the need for external components and simplifying the design process.
  • Interface Options: It offers a user-friendly serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, making it easy to integrate with most microcontrollers and digital systems.

Applications

The AD7859ASZ-REEL's versatility and performance make it an ideal choice for a variety of applications. It is particularly well-suited for:

  • Industrial Process Controls
  • Data Acquisition Systems
  • Medical Instrumentation
  • Battery-Powered and Portable Devices
  • Instrumentation and Control Systems

Product Packaging and Availability

The AD7859ASZ-REEL is available in a surface-mount package and is provided in tape and reel form, facilitating the manufacturing process for high-volume production. Analog Devices Inc. ensures the availability and support for this product, providing detailed technical documentation and customer support to assist with integration and design challenges.

For engineers and designers looking for a reliable and high-quality data acquisition solution, the AD7859ASZ-REEL from Analog Devices Inc. offers a compelling blend of performance, flexibility, and ease of use.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess