EN
  • EN
  • DE

AD7859AS

Part No AD7859AS
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 8CH LP 44-MQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 200k
Data Interface Parallel
Number of A/D Converters 2
Temperature Range - Operating -40°C ~ 85°C
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Mounting Type Surface Mount
Base Product Number AD7859
Standard Package 28 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555157-AD7859AS
Ultra Librarian 3D Model Ultra Librarian AD7859AS CAD Model

Description

The AD7859AS is a high-performance data acquisition system (DAS) from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This sophisticated component is designed to cater to a wide array of applications that require precise and rapid analog-to-digital conversion.

Key Features

  • High-Speed ADC: The AD7859AS boasts a 14-bit analog-to-digital converter with a sampling rate that ensures quick and accurate data acquisition, making it suitable for high-speed applications.
  • Multiple Input Channels: With eight single-ended or four differential input channels, this device provides flexibility for various signal types, enhancing its adaptability to different system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7859AS operates with low power, making it ideal for portable and battery-operated devices where power conservation is crucial.
  • On-Chip Track and Hold: The inclusion of an on-chip track and hold circuitry simplifies the design process by eliminating the need for external components, thus reducing system complexity and cost.
  • Programmable Throughput Rate: Users can program the throughput rate according to their specific application needs, providing a versatile solution that can be tailored to a wide range of scenarios.

Applications

The AD7859AS is a versatile component that can be integrated into various systems, including:

  • Industrial Process Controls
  • Medical Instruments
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Instrumentation and Control Systems

Technical Specifications

Some of the technical specifications for the AD7859AS include:

  • Resolution: 14-bit
  • Maximum Sampling Rate: Dependent on configuration
  • Input Type: Single-ended/Differential
  • Interface: Serial
  • Supply Voltage: Specified in datasheet

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the AD7859AS is no exception. It is built to meet stringent quality and reliability standards, ensuring stable and consistent performance across a wide range of environmental conditions.

For more detailed information about the AD7859AS, including pin configurations, detailed technical specifications, and application notes, visit the Analog Devices Inc. website or consult the product datasheet.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3386 $64.0158
7+ $17.5086 $122.5602
11+ $16.9612 $186.5732
15+ $16.4149 $246.2235
19+ $15.8674 $301.4806
25+ $14.2261 $355.6525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess