EN
  • EN
  • DE

AD7858LARZ

Part No AD7858LARZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 3 V to 5 V Single Supply, 200 kSPS 8-Channel, 12-Bit Sampling ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Sampling Rate 100k
Number of Inputs 4, 8
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 5.5 V
Voltage - Supply, Digital 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 1137843-AD7858LARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7858
Introduction Date January 27, 1997
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7858LARZ CAD Model

Description

Introducing the AD7858LARZ from Analog Devices Inc.

The AD7858LARZ is a high-performance, single-supply 12-bit data acquisition system from the esteemed manufacturer Analog Devices Inc., known for their precision and innovation in semiconductor technology. This sophisticated product is designed to cater to a wide range of applications, including industrial control systems, medical instruments, and any other system that requires accurate analog-to-digital conversion.

Key Features of the AD7858LARZ

  • Precision Conversion: With a 12-bit resolution, the AD7858LARZ ensures precise digital representation of analog signals, enabling accurate measurements and control in your applications.
  • Single Supply Operation: The device operates from a single 5V power supply, simplifying power management in embedded systems and reducing the overall system complexity.
  • Multiple Input Channels: It features eight single-ended analog input channels, providing the flexibility to monitor various sensors and signals simultaneously.
  • High Throughput: The AD7858LARZ boasts a fast throughput rate, allowing for high-speed data acquisition and processing, which is essential for time-critical applications.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC minimizes power consumption during operation, making it ideal for portable and battery-powered devices.
  • Integrated Features: It includes an on-chip track-and-hold function and a voltage reference, further reducing the number of external components required and ensuring a compact system design.
  • Interface Flexibility: The device offers a serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, providing versatility in connecting with a wide range of microcontrollers and digital systems.

Applications

The AD7858LARZ is well-suited for applications that demand high-accuracy data acquisition, such as:

  • Process Control Systems
  • Data Logging Equipment
  • Medical Monitoring Devices
  • Instrumentation
  • Automatic Test Equipment

With its robust feature set and Analog Devices' commitment to quality, the AD7858LARZ stands out as a reliable choice for system designers and engineers looking to enhance the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess