EN
  • EN
  • DE

AD7858LARSZ-REEL

Part No AD7858LARSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 8CHAN SRL 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 12
Sampling Rate 100k
Number of Inputs 4, 8
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 5.5 V
Voltage - Supply, Digital 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 767452-AD7858LARSZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD7858
Introduction Date January 27, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7858LARSZ-REEL CAD Model

Description

Analog Devices Inc. AD7858LARSZ-REEL Overview

The AD7858LARSZ-REEL from Analog Devices Inc. is a high-performance, single-channel, 12-bit analog-to-digital converter (ADC) that offers excellent data acquisition features in a compact, surface-mount package. This precision ADC is part of Analog Devices' renowned data converter product line, known for its reliability, accuracy, and ease of use. Designed to address a wide range of applications, the AD7858LARSZ-REEL is particularly well-suited for industrial control systems, medical instruments, and any system requiring high-resolution analog-to-digital conversions.

Key Features

  • Resolution: 12-bit ADC provides precise digital representation of analog signals.
  • Sampling Rate: Capable of up to 187.5 kSPS, allowing for high-speed data acquisition.
  • Input Voltage Range: Operates with a versatile ±10 V input range, accommodating a wide array of sensors and signals.
  • Interface: Features a serial interface for easy integration with microcontrollers and digital systems.
  • Power Consumption: Low power operation, making it ideal for power-sensitive applications.
  • Package: Supplied in a 24-lead SSOP (Shrink Small Outline Package) for reduced space requirements on PCBs.
  • Reel Packaging: The 'REEL' designation indicates that this component is provided in tape and reel packaging, suitable for automated assembly processes.

Applications

The AD7858LARSZ-REEL ADC is versatile enough to fit into a multitude of application areas, including but not limited to:

  • Process control and automation systems
  • Data acquisition systems
  • Medical instrumentation
  • Battery-powered devices
  • Instrumentation and measurement equipment

Quality and Reliability

Analog Devices Inc. is well-known for its commitment to quality, and the AD7858LARSZ-REEL is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance in even the most demanding applications. With its robust feature set and packaging designed for modern manufacturing techniques, this ADC is an excellent choice for designers looking to integrate precise data conversion capabilities into their products.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4653 $50.7918
15+ $6.9459 $104.1885
23+ $6.7289 $154.7647
31+ $6.5118 $201.8658
40+ $6.2948 $251.7920
54+ $5.6436 $304.7544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess