EN
  • EN
  • DE

AD7851KR

Part No AD7851KR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SRL 333KSPS 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Number of Bits 14
Sampling Rate (Per Second) 333k
Number of A/D Converters 2
Temperature Range - Operating 0°C ~ 85°C
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Mounting Type Surface Mount
Base Product Number AD7851
Standard Package 31 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555139-AD7851KR
Ultra Librarian 3D Model Ultra Librarian AD7851KR CAD Model

Description

The AD7851KR is a high-performance, single-channel, 14-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This precision ADC is designed for applications requiring fast data acquisition and accurate digital representation of analog signals. With its impressive sampling rate and resolution, the AD7851KR is an ideal choice for a wide range of applications, including medical imaging, industrial control systems, and scientific instrumentation.

Key Features

  • Resolution: 14-bit, offering fine granularity and precise digital output.
  • Sampling Rate: Capable of high-speed conversions, enabling real-time data processing.
  • Interface: Features a user-friendly SPI-compatible serial interface, facilitating easy integration with microcontrollers and digital systems.
  • Power Efficiency: Low power consumption makes it suitable for portable and battery-powered devices.
  • Voltage Reference: Includes an on-chip voltage reference that ensures stability and accuracy over varying operating conditions.
  • Input Range: Accommodates a wide input range, providing flexibility in various application scenarios.

Performance and Reliability

The AD7851KR delivers exceptional performance with its ability to accurately convert analog input signals into digital data with minimal error. The device's high level of integration reduces the need for external components, which in turn simplifies design and increases system reliability. Analog Devices Inc. is known for their commitment to quality, and the AD7851KR is no exception, built to meet the stringent requirements of demanding environments.

Applications

This versatile ADC is ideal for a multitude of applications where precision and speed are paramount. Whether it's for data acquisition systems, process control, or instrumentation, the AD7851KR provides the accuracy and dependability professionals expect from a leading semiconductor manufacturer like Analog Devices Inc.

Product Specifications

Parameter Value Resolution 14-bit Sampling Rate High-speed Interface SPI-compatible Power Consumption Low Voltage Reference On-chip Input Range Wide

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess