EN
  • EN
  • DE

AD7851ARZ-REEL

Part No AD7851ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features 14 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name AD7851
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7851ARZ-REELTR, AD7851ARZ-REELCT, AD7851ARZ-REEL-ND, AD7851ARZ-REELDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859669-AD7851ARZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7851ARZ-REEL CAD Model

Description

The AD7851ARZ-REEL from Analog Devices Inc. is a high-performance, single-channel 14-bit analog-to-digital converter (ADC) that comes in a compact surface-mount package. This precision ADC is part of a series designed to offer both speed and accuracy for applications requiring high data throughput and resolution.

Key Features

  • Resolution: 14-bit resolution provides high precision for a wide range of applications.
  • Data Rate: Fast data acquisition with a throughput rate of up to 1 MSPS (Mega Samples Per Second).
  • Interface: Easy-to-use serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.
  • Power Efficiency: Low power consumption makes it suitable for power-sensitive applications.
  • Package: Supplied in a space-saving 16-lead SOIC (Small Outline Integrated Circuit) package.
  • Reference: On-chip 2.5 V reference voltage and reference buffer.

Applications

The AD7851ARZ-REEL is versatile and can be used in various applications, including:

  • Data acquisition systems
  • Medical instruments
  • Industrial control systems
  • Instrumentation and measurement devices
  • Communication systems

Performance and Quality

Analog Devices Inc. is renowned for its commitment to high-quality products, and the AD7851ARZ-REEL is no exception. It offers excellent dynamic performance with features like a 73.5 dB Signal-to-Noise Ratio (SNR) and -90 dB Total Harmonic Distortion (THD), ensuring accurate signal conversion in noisy environments.

Ordering Information

The AD7851ARZ-REEL is available in tape and reel packaging, ideal for automated assembly processes. Its reliability and performance make it a go-to ADC for engineers and designers looking for a trusted solution in critical applications.

Conclusion

With its combination of high resolution, speed, and power efficiency, the AD7851ARZ-REEL from Analog Devices Inc. is an excellent choice for systems that demand precise data conversion without compromising on space or power budgets. Its robust serial interface and integrated reference voltage simplify system design, making it a flexible and reliable option for a multitude of ADC applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.5631 $63.1262
5+ $25.8979 $129.4895
7+ $25.0886 $175.6202
10+ $24.2793 $242.7930
13+ $23.4700 $305.1100
17+ $21.0420 $357.7140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess