EN
  • EN
  • DE
  • IT

AD7843ARQZ-REEL

Part No AD7843ARQZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 12BIT 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Touchscreen Controller 4 Wire Resistive 12 b Serial Interface 16-QSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name AD7843
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7843ARQZ-REELDKR, AD7843ARQZ-REEL-ND, AD7843ARQZ-REELTR, AD7843ARQZ-REELCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909795-AD7843ARQZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7843ARQZ-REEL CAD Model

Description

AD7843ARQZ-REEL Touch Screen Digitizer

The AD7843ARQZ-REEL, manufactured by Analog Devices Inc., is a state-of-the-art 12-bit successive approximation register (SAR) analog-to-digital converter (ADC) tailored for touch screen applications. This precision touch screen controller is a key component in translating user interactions from resistive touch screens into digital signals that can be processed by electronic devices.

Key Features:

  • High Resolution: Offers 12-bit resolution, ensuring high precision for touch screen coordinates detection.
  • Single Supply Operation: Designed to operate from a single 2.2 V to 5.25 V power supply, making it versatile for various touch screen applications.
  • Low Power Consumption: Features a power-down mode, reducing power consumption when the touch screen is not in use, which is ideal for battery-powered devices.
  • On-Chip Temperature Measurement: Comes with an integrated temperature sensor, providing additional functionality for monitoring the device's environment.
  • Serial Interface: Equipped with a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with most microprocessors or microcontrollers.
  • Accuracy: Delivers accurate touch screen positioning with its built-in 2.5 V reference and on-chip driver.

Applications:

The AD7843ARQZ-REEL is ideal for a myriad of touch screen applications, including but not limited to:

  • Personal digital assistants (PDAs)
  • Smartphones
  • Point-of-sale (POS) terminals
  • Portable instruments
  • Vehicle navigation systems

Package and Availability:

This product is available in a compact 16-lead QSOP (Quarter Size Outline Package) and is part of the "REEL" packaging series, indicating it is provided in tape and reel form suitable for automated assembly processes. The AD7843ARQZ-REEL is designed for robust performance and is a reliable solution for integrating touch screen functionality into modern electronic devices.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Lowest to $2.9249
Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Lowest to $17.5179
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Cypress Semiconductor Corp
IC MCU TRUETOUCH 70BGA / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 70-BGA (5.5x5.5)
Lowest to $45.8181
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Need more? Email Us
NXP / Nexperia
IC SCREEN CNTRL 16TSSOP / Touchscreen Controller Interface 16-TSSOP
Need more? Email Us
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 73BGA / Touchscreen Controller Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.6159 $56.1590
25+ $4.6080 $115.2000
38+ $4.4640 $169.6320
52+ $4.3200 $224.6400
68+ $4.1760 $283.9680
90+ $3.7439 $336.9510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess