EN
  • EN
  • DE

AD7828BQ

Part No AD7828BQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LC2MOS High Speed 4- & 8-Channel 8-Bit ADCs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 8
Sampling Rate 50k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture Flash
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 28-CDIP (0.600", 15.24mm)
Manufacturer Package 28-CDIP
RoHS State Request Verification
Win Source Part Number 1137750-AD7828BQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name AD7828
Introduction Date August 09, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7828BQ CAD Model

Description

The AD7828BQ from Analog Devices Inc. is a precision 8-channel, 8-bit multiplying digital-to-analog converter (DAC) with a unique level of performance and integration. Designed to meet the stringent demands of advanced electronic systems, the AD7828BQ provides a compact, high-density solution for digital-to-analog conversion tasks in a wide range of applications.

Key Features:

  • High Resolution: 8-bit resolution across 8 independent DAC channels allows for precise control of analog outputs.
  • Integrated Multiplexer: An on-chip 8-to-1 analog multiplexer simplifies channel selection, reducing external component count.
  • Flexible Reference Input: The device accepts both unipolar and bipolar reference inputs, increasing versatility for various signal requirements.
  • Fast Settling Time: The DAC offers a fast settling time, enabling quick updates to analog output levels, which is critical for real-time applications.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7828BQ operates with minimal power dissipation, making it ideal for power-sensitive designs.
  • Easy Interface: The device features a simple digital interface that can be easily connected to microprocessors or digital systems.

Applications:

The AD7828BQ is a versatile component that can be used in a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control Systems
  • Multi-channel Analog Output Systems
  • Instrumentation and Control Systems

Quality and Reliability:

As with all Analog Devices products, the AD7828BQ is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. The device comes in a rugged ceramic package (BQ suffix), providing additional protection against harsh environments.

Technical Specifications:

Parameter Value Resolution 8-bit Number of Channels 8 Package Type Ceramic DIP Operating Temperature -40°C to +85°C

For engineers and designers seeking a reliable, high-performance multi-channel DAC solution, the AD7828BQ by Analog Devices Inc. represents a superior choice that combines functionality, efficiency, and durability.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.2724 $74.2724
2+ $60.9415 $121.8830
3+ $59.0371 $177.1113
5+ $57.1327 $285.6635
6+ $55.2283 $331.3698
7+ $49.5150 $346.6050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess