The AD7820KR is a high-performance, 8-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This ADC is an ideal choice for applications that require fast data acquisition and processing, such as digital signal processing, instrumentation, and control systems.
Key Features:
- High-Speed Conversion: The AD7820KR offers a conversion time of just 1.75 µs, making it suitable for high-speed applications where quick data turnaround is crucial.
- Microprocessor Compatibility: This ADC is designed to interface directly with 8-bit microprocessors, providing a straightforward digital interface and ease of integration into existing systems.
- Single +5V Supply: It operates on a single +5V power supply, simplifying power management within the design.
- Low Power Consumption: With a typical power consumption of just 50 mW, the AD7820KR is an energy-efficient choice for battery-powered devices and other applications where power efficiency is a priority.
- Track/Hold Function: The built-in track/hold function allows the ADC to capture and digitize fast transient signals accurately, ensuring reliable performance in dynamic environments.
Technical Specifications:
Parameter
Value
Resolution
8-Bit
Conversion Rate
571 kSPS
Interface Type
Parallel
Supply Voltage
+5V
Power Consumption
50 mW (Typical)
Package
SOIC-20
The AD7820KR is packaged in a small-outline integrated circuit (SOIC-20), offering a compact footprint for space-constrained applications. With its robust design and high-speed performance, the AD7820KR is a versatile ADC that provides accurate and reliable digital representations of analog signals, enhancing the performance and efficiency of a wide array of electronic systems.