EN
  • EN
  • DE

AD781JNZ

Part No AD781JNZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP SAMPLE HOLD 4MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Sample and Hold
Number of Circuits 1
-3db Bandwidth 4MHz
Current - Input Bias 50nA
Operating Supply Current 4mA
Channel Output Current 5mA
Supply Voltage - Operating ±10.8 V to 13.2 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 139222-AD781JNZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD781JNZ CAD Model

Description

AD781JNZ Single Supply, High Precision Sample-and-Hold Amplifier

The AD781JNZ from Analog Devices Inc. is a high-performance sample-and-hold amplifier (SHA) designed to deliver precision and reliability in a compact 8-lead PDIP package. This versatile component is particularly suited for applications requiring high accuracy and fast acquisition times, making it an ideal choice for data acquisition systems, A/D converters, and various signal processing tasks.

Key Features:

  • Single Supply Operation: The AD781JNZ operates on a single supply voltage, simplifying power management in systems where dual supplies are impractical or unavailable. This feature also contributes to a reduction in power consumption and system complexity.
  • High Precision: With its exceptional accuracy, the AD781JNZ ensures minimal signal distortion and error, providing reliable performance for critical measurement and control applications.
  • Fast Acquisition Time: The device boasts a swift acquisition time, enabling it to capture and hold fast-changing signals with minimal delay. This is crucial for high-speed data acquisition and real-time processing tasks.
  • Low Power Consumption: Designed with power efficiency in mind, the AD781JNZ consumes minimal power, which is beneficial for portable and battery-operated devices where power conservation is essential.

Applications:

The AD781JNZ is well-suited for a wide range of applications, including:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial process controls
  • Battery-powered devices
  • Digital signal processing

Technical Specifications:

Parameter Value
Package Type 8-Lead PDIP
Supply Voltage Single Supply
Acquisition Time Fast
Operating Temperature -40°C to +85°C

Overall, the AD781JNZ is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision components that meet the demanding needs of modern electronics. Its combination of single supply operation, high precision, and low power consumption makes it a versatile and efficient choice for designers and engineers looking to enhance the performance of their systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess