EN
  • EN
  • DE

AD7811YR

Part No AD7811YR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 4-CH 2.7V 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 10
Sampling Rate (Per Second) 350k
Data Interface SPI, DSP
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 105°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Mounting Type Surface Mount
Base Product Number AD7811
Standard Package 48 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555014-AD7811YR
Ultra Librarian 3D Model Ultra Librarian AD7811YR CAD Model

Description

The AD7811YR is a high-performance, 4-channel, 10-bit analog-to-digital converter (ADC) produced by the renowned manufacturer Analog Devices Inc. This precision ADC is designed for applications requiring multiple analog inputs to be digitized with accuracy and speed. The AD7811YR operates from a single 2.7 V to 5.5 V power supply, making it versatile for both portable and fixed power designs.

Key Features:

  • Resolution: 10-bit ADC with four single-ended inputs.
  • Sampling Rate: High-speed conversion capable of up to 200 kSPS (kilo-samples per second).
  • Power Consumption: Low power operation with typical standby current of 1 μA, ideal for battery-powered applications.
  • Voltage Range: Wide operating supply voltage range from 2.7 V to 5.5 V.
  • Interface: Serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.
  • Package: Available in a compact 16-lead SOIC (Small Outline Integrated Circuit) package.
  • Temperature Range: Industrial temperature range from -40°C to +85°C.

Applications:

The AD7811YR is well-suited for a variety of applications where precise data acquisition is necessary. These include:

  • Data acquisition systems
  • Battery-powered systems
  • Instrumentation and control systems
  • Medical instruments
  • Industrial automation

Product Summary:

The AD7811YR from Analog Devices Inc. is an ideal choice for designers who require a reliable and efficient ADC with multiple input channels. Its high-speed performance, low power consumption, and robust serial interface make it a versatile component for a wide range of applications. The device's compact packaging and wide operating temperature range further enhance its suitability for space-constrained and harsh environment applications, ensuring accurate and reliable performance across various use cases.

You May Also Be Interested in

Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4980 $66.4860
15+ $7.7932 $116.8980
23+ $7.5497 $173.6431
32+ $7.3062 $233.7984
41+ $7.0626 $289.5666
55+ $6.3319 $348.2545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess