EN
  • EN
  • DE

AD7775AJR

Part No AD7775AJR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description AFE GENERAL PURPOSE 1ADC 10BIT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series AD7775
Package Bulk
Product Status Active
Number of Bits 10
Number of Inputs 10
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 38278-AD7775AJR
Ultra Librarian 3D Model Ultra Librarian AD7775AJR CAD Model

Description

The AD7775AJR is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) brought to you by the renowned manufacturer, Analog Devices Inc. This precision ADC is designed to cater to a wide array of applications that require accurate and reliable digital representations of analog signals. Its robust architecture and advanced features make it an ideal choice for industrial, medical, and instrumentation applications.

Key Features:

  • High Resolution: With its 16-bit resolution, the AD7775AJR provides a high degree of accuracy, making it suitable for applications that demand precise measurements.
  • Low Power Consumption: It is engineered for energy efficiency, which is critical for battery-operated and portable devices, ensuring long operational life and reduced power costs.
  • Flexible Input Range: The device supports a variety of input ranges, allowing it to adapt to different signal amplitudes for versatile usage scenarios.
  • On-Chip Calibration: The AD7775AJR features self-calibration capabilities, which help to minimize offset and gain errors, thereby enhancing the overall accuracy of the system.
  • Single Supply Operation: This ADC operates from a single power supply, simplifying the power supply design and reducing the complexity of the overall system.

Applications:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Scientific Analysis Equipment
  • Precision Sensing Devices

The AD7775AJR comes in a robust package that ensures long-term reliability and stability under varying environmental conditions. Its compact form factor allows it to be easily integrated into space-constrained applications without compromising performance.

With its combination of high precision, low power, and ease of use, the AD7775AJR from Analog Devices Inc. stands out as a superior choice for designers looking to enhance the performance of their digital systems. Whether it's for intricate industrial processes or sensitive medical diagnostics, this ADC is engineered to deliver top-notch results that professionals can trust.

You May Also Be Interested in

Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess