EN
  • EN
  • DE

AD7767BRUZ

Part No AD7767BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC SAR 128ksps 24-bit Serial 16-Pin TSSOP Tube / 24-Bit, 8.5 mW, 109 dB, 128/64/32 kSPS ADCs | ADC 24BIT 128KSPS SAR 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 24
Sampling Rate (Per Second) 128k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.5V
Supply Voltage , Digital 2.5V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number AD7767
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1137656-AD7767BRUZ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD7767
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD7767BRUZ CAD Model

Description

AD7767BRUZ - High Precision, Low Noise, ADC from Analog Devices Inc.

The AD7767BRUZ is a state-of-the-art 24-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide exceptional precision and low noise performance for a wide range of industrial and instrumentation applications. This ADC is particularly well-suited for high-resolution signal acquisition systems, where maintaining signal integrity is crucial.

Key Features:

  • Resolution: 24-bit performance allows for highly accurate digital representation of analog signals, ensuring fine detail is captured in measurement applications.
  • Sampling Rate: Offers a flexible sampling rate that ranges up to 128 kSPS, allowing for the precise capture of rapidly changing signals.
  • Low Noise: With an ultra-low noise density of 30 nV/√Hz at 10 kHz, the AD7767BRUZ ensures that signal fidelity is maintained, making it ideal for sensitive measurements.
  • Dynamic Range: The device boasts an excellent dynamic range, which allows it to discern both small and large signal amplitudes within the same measurement period.
  • Power Efficiency: Designed with power efficiency in mind, the AD7767BRUZ operates with a low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Interface: It comes with a serial peripheral interface (SPI) that is compatible with most microcontrollers and digital systems, facilitating easy integration into existing designs.

Applications:

The versatility of the AD7767BRUZ makes it an excellent choice for a variety of applications, including:

  • Medical instrumentation such as ECG and EEG monitors
  • Industrial process control and automation
  • Seismic data acquisition systems
  • Audio equipment and acoustic analysis
  • Precision data acquisition systems

Package and Quality:

The AD7767BRUZ is offered in a TSSOP (Thin Shrink Small Outline Package) which is designed for space-saving on PCBs without sacrificing performance. Analog Devices Inc. is known for its commitment to high-quality products, and the AD7767BRUZ is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.3806 $72.7612
4+ $29.8507 $119.4028
6+ $28.9179 $173.5074
8+ $27.9850 $223.8800
10+ $27.0522 $270.5220
13+ $24.2537 $315.2981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess