EN
  • EN
  • DE

AD7751AN

Part No AD7751AN
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description ENERGY METERING IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Series AD7751
Package Bulk
Product Status Active
Input Impedance 400kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V, 4.5V
Voltage - I/O Low 0.8V, 0.5V
Current - Supply 2mA
Voltage - Supply 4.5 V ~ 5.5 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number AD7751
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909765-AD7751AN
Ultra Librarian 3D Model Ultra Librarian AD7751AN CAD Model

Description

The AD7751AN is a high-precision energy metering integrated circuit (IC) designed by Analog Devices Inc., a leader in the manufacture of mixed-signal processing products. This innovative IC is specifically engineered to meet the rigorous demands of energy metering applications, including residential and commercial utility meters.

Key Features:

  • High Accuracy: The AD7751AN boasts exceptional accuracy in energy measurement, making it suitable for applications where precise data is critical for billing and monitoring purposes.
  • On-Chip ADC: Equipped with an on-chip analog-to-digital converter (ADC), the device provides direct interfacing with the current sensor, simplifying the design and reducing external component count.
  • Pulse Output: A frequency output proportional to the power consumption is provided, which can be easily interfaced with microcontrollers or other digital systems for further processing.
  • Low Power Consumption: Designed for efficiency, the AD7751AN operates with minimal power requirements, contributing to the overall energy efficiency of the metering system.
  • Tamper Detection: To ensure security and integrity, the IC includes features for detecting tampering attempts, such as abnormal usage patterns or magnetic interference.

Applications:

  • Residential energy meters
  • Commercial energy management systems
  • Industrial metering and monitoring
  • Smart grid infrastructure

Technical Specifications:

The AD7751AN operates over a wide supply voltage range and is available in a 24-pin DIP (Dual In-line Package) making it versatile for various meter designs. It also includes a reference circuit and an oscillator circuit which require minimal external components to function.

Conclusion:

With its high accuracy, ease of integration, and robust security features, the AD7751AN from Analog Devices Inc. is an excellent choice for any energy metering solution. Its reliability and performance make it a go-to component for designers looking to create efficient and secure metering systems.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.1564 $81.4692
6+ $22.2823 $133.6938
9+ $21.5858 $194.2722
12+ $20.8893 $250.6716
15+ $20.1940 $302.9100
20+ $18.1046 $362.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess