EN
  • EN
  • DE

AD7734BRUZ-REEL

Part No AD7734BRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 4-Channel, 10 V Input Range, High Throughput, 24-Bit ADC | IC ADC 24BIT SIGMA-DELTA 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Resolution 24
Sampling Rate (Per Second) 15.4k
Number of Inputs 4
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 3.6V, 5V
Features True Bipolar
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Mounting Style SMD
Family Part Number AD7734
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1137626-AD7734BRUZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7734BRUZ-REEL CAD Model

Description

The AD7734BRUZ-REEL is a high-performance, low-power, 24-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide precise data acquisition in instrumentation and control systems. This ADC is particularly suited for applications requiring a high degree of accuracy and low noise, such as industrial process control, data acquisition systems, and medical equipment.

Key Features

  • Resolution: 24-bit ADC, offering high precision measurement capabilities.
  • Channels: Four fully differential input channels, providing flexibility for multiple signal inputs.
  • Data Rate: Programmable data output rates for versatile use in different system requirements.
  • Interface: Serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration into a variety of systems.
  • Power Supply: Single 5 V power supply operation, minimizing power consumption and simplifying power supply design.
  • Package: Supplied in a compact TSSOP package, making it suitable for space-constrained applications.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.

Performance Advantages

The AD7734BRUZ-REEL features a high input impedance, allowing direct connection to sensors, which reduces the need for external signal conditioning. Its on-chip programmable gain amplifier (PGA) provides gains from 1 to 128, enhancing the flexibility to interface with various sensor types. The device also incorporates a low-noise programmable digital filter, which can be tailored to specific application requirements to optimize the noise performance.

Applications

With its high-resolution conversion and multiple input channels, the AD7734BRUZ-REEL is ideal for a wide range of applications, including:

  • Industrial Process Control Systems
  • Data Acquisition Systems
  • Instrumentation
  • Weigh Scales
  • Medical Equipment

Ordering Information

The AD7734BRUZ-REEL is available in a tape and reel format, facilitating automated assembly processes and volume production. For detailed product specifications, technical documentation, and ordering information, please refer to the Analog Devices Inc. official website or contact their sales and support team.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3774 $58.7548
5+ $24.1049 $120.5245
8+ $23.3518 $186.8144
11+ $22.5987 $248.5857
14+ $21.8445 $305.8230
18+ $19.5853 $352.5354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess