EN
  • EN
  • DE

AD7732BRUZ-REEL

Part No AD7732BRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features Bit Analog to Digital Converter Input 1
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name AD7732
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7732BRUZ-REELDKR, AD7732BRUZ-REELTR, AD7732BRUZ-REEL-ND, AD7732BRUZ-REELCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852718-AD7732BRUZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7732BRUZ-REEL CAD Model

Description

The AD7732BRUZ-REEL is a high-performance, multichannel sigma-delta Analog-to-Digital Converter (ADC) from Analog Devices Inc., renowned for its precision and versatility in a wide range of measurement applications. This ADC is specifically designed to provide high-accuracy signal conversion for sensor interfaces, industrial control systems, and instrumentation, making it an ideal choice for professionals seeking reliable data acquisition solutions.

Key Features

  • 24-bit Resolution: The device offers a high-resolution conversion, ensuring detailed and accurate digital representation of the analog input signal.
  • Multiple Channel Configurations: It supports multiple analog input channels, providing flexibility for various measurement setups and multiplexing options.
  • Low Noise Performance: The AD7732BRUZ-REEL is designed to minimize noise, which is critical for precision measurements and enhances the signal integrity.
  • Programmable Data Rates: Users can program the ADC to operate at various data rates, allowing optimization for speed or resolution based on application requirements.
  • Integrated Reference: An on-chip 2.5V reference reduces external component count and simplifies the design process.
  • Serial Interface: The device includes a Serial Peripheral Interface (SPI) for easy communication with microcontrollers and digital systems.

Applications

The AD7732BRUZ-REEL is suited for a range of applications, including:

  • Industrial Process Control
  • Weigh Scales
  • Pressure Measurement Systems
  • Portable Instrumentation
  • Data Acquisition Systems

Product Packaging

This ADC comes in a TSSOP (Thin Shrink Small Outline Package) form factor, under the part number AD7732BRUZ-REEL, indicating that it is provided in a tape and reel packaging suitable for automated assembly processes, ensuring efficiency and reliability in mass production environments.

With its robust feature set and flexible design, the AD7732BRUZ-REEL from Analog Devices Inc. stands out as a superior choice for engineers and designers looking to enhance the performance and precision of their electronic systems.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.7267 $73.4534
4+ $30.1347 $120.5388
6+ $29.1930 $175.1580
8+ $28.2513 $226.0104
10+ $27.3096 $273.0960
13+ $24.4845 $318.2985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess