EN
  • EN
  • DE

AD7729ARZ

Part No AD7729ARZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/DAC 15BIT 270.8K 28SOIC / ADC, DAC 15 b 270.8k Serial 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Tube
Type ADC, DAC
Number of Channels 2
Resolution (Bits) 15 b
Sampling Rate (Per Second) 270.8k
Data Interface Serial
Voltage Supply Source Analog and Digital
Voltage - Supply 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number AD7729
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD7729ARZ,ANAANAAD7729ARZ
Standard Package 27
Win Source Part Number 968479-AD7729ARZ
Ultra Librarian 3D Model Ultra Librarian AD7729ARZ CAD Model

Description

The AD7729ARZ is a high-performance, dual sigma-delta analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in precision signal processing technology. This integrated circuit is designed to offer exceptional accuracy and noise performance, making it an ideal choice for a wide range of industrial and instrumentation applications.

Key Features

  • Resolution: The AD7729ARZ boasts a 16-bit resolution, providing high precision for demanding applications.
  • Channel Configuration: It features a dual-channel design, with each channel consisting of a sigma-delta ADC. This allows for simultaneous sampling and conversion of two analog signals.
  • Programmable Data Rate: Users can program the data rate according to their specific application needs, ensuring flexibility and optimization of performance.
  • On-Chip Filtering: The device includes on-chip digital filters that minimize signal noise and interference, enhancing the overall signal quality.
  • Interface: It offers a serial interface for easy integration with microcontrollers and digital systems.
  • Power Supply: The AD7729ARZ operates on a single 5V power supply, simplifying the power design for system integrators.

Applications

Due to its precision and versatility, the AD7729ARZ is suitable for a variety of applications, including:

  • Process control systems
  • Medical instrumentation
  • Industrial automation
  • Data acquisition systems
  • Portable instrumentation

Package and Quality

The AD7729ARZ comes in a robust 28-lead SOIC (Small Outline Integrated Circuit) package, which is designed for optimal thermal performance and space-saving on printed circuit boards. Analog Devices Inc. is known for its commitment to quality, and this product is no exception. It meets stringent industry standards for reliability and performance.

Conclusion

With its combination of dual-channel operation, programmable data rates, and on-chip filtering, the AD7729ARZ from Analog Devices Inc. stands out as a sophisticated ADC solution for engineers looking to enhance the accuracy and efficiency of their electronic systems. Its ease of integration and support for a single power supply voltage further contribute to its appeal across various high-precision applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.6752 $86.0256
5+ $23.5284 $117.6420
8+ $22.7932 $182.3456
11+ $22.0579 $242.6369
14+ $21.3227 $298.5178
19+ $19.1169 $363.2211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,690 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess