EN
  • EN
  • DE

AD7718BRUZ-REEL7

Part No AD7718BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT R-R 8/10CH 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 24
Sampling Rate 1.37k
Number of Inputs 4/5, 8/10
Input Type Differential, Pseudo-Differential
Data Interface SPI, DSP
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.6 V, 5V
Digital Supply Voltage 2.7 V to 3.6 V, 5V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 28-TSSOP
Win Source Part Number 134134-AD7718BRUZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7718BRUZ-REEL7 CAD Model

Description

Product Overview: AD7718BRUZ-REEL7

The AD7718BRUZ-REEL7 is a high-performance, analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision signal processing technology. This ADC is designed to offer exceptional accuracy and flexibility, making it an ideal choice for a wide range of data acquisition applications.

Key Features

  • Multi-Channel Inputs: The AD7718BRUZ-REEL7 features multiple analog input channels, allowing it to handle various signal sources simultaneously.
  • High Resolution: With its 24-bit resolution, this ADC provides high-precision measurements, ensuring that even the smallest signal variations are captured accurately.
  • Low Power Consumption: Designed to operate efficiently, the AD7718BRUZ-REEL7 minimizes power usage, making it suitable for battery-powered devices and portable applications.
  • Flexible Interface: The device includes a serial interface compatible with SPI, QSPI, MICROWIRE, and DSP interface standards, offering versatility in system integration.
  • On-Chip Reference: An integrated precision reference voltage enhances the accuracy and stability of measurements.
  • Programmable Gain Amplifier (PGA): The built-in PGA allows for signal amplification, which can be adjusted to match the amplitude of the input signal.
  • Automatic Channel Sequencing: This feature simplifies the process of scanning multiple channels by automating the sequence of conversions.

Applications

The AD7718BRUZ-REEL7 is versatile and can be employed in various applications, including:

  • Industrial Process Control
  • Instrumentation and Measurement Systems
  • Data Acquisition Systems
  • Portable Medical Devices
  • Environmental Monitoring Equipment

Package and Quality

The AD7718BRUZ-REEL7 is offered in a TSSOP (Thin Shrink Small Outline Package) form factor, providing a compact footprint for space-constrained applications. It is supplied in tape and reel packaging, facilitating efficient handling and manufacturing processes. Analog Devices Inc. ensures high-quality standards, with each unit rigorously tested to meet stringent performance criteria.

With its combination of precision, flexibility, and reliability, the AD7718BRUZ-REEL7 from Analog Devices Inc. stands out as a top-tier ADC solution for designers looking to enhance their data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4828 $65.9312
8+ $13.5244 $108.1952
12+ $13.1017 $157.2204
16+ $12.6791 $202.8656
21+ $12.2565 $257.3865
28+ $10.9885 $307.6780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess