EN
  • EN
  • DE

AD7715ARUZ-3

Part No AD7715ARUZ-3
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-TSSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name AD7715
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909758-AD7715ARUZ-3
Ultra Librarian 3D Model Ultra Librarian AD7715ARUZ-3 CAD Model

Description

The AD7715ARUZ-3 is a highly precise analog-to-digital converter (ADC) from the well-regarded manufacturer Analog Devices Inc. This component is designed for low power operations and is particularly suitable for battery-powered systems, as well as industrial and medical applications where accuracy and reliability are paramount.

Key Features

  • Resolution: The AD7715ARUZ-3 boasts a 16-bit resolution, providing high accuracy in data conversion from analog to digital form.
  • Input Type: It supports a differential input type, which helps in reducing common-mode noise and enhances measurement precision.
  • Reference Voltage: The device operates with a reference voltage of 2.5V, ensuring stable performance across various conditions.
  • Data Interface: It features a serial data interface for communication, which makes it easy to interface with microprocessors and microcontrollers.
  • Power Supply: The AD7715ARUZ-3 operates on a single power supply ranging from 2.7V to 5.25V, accommodating a variety of system power schemes.
  • Power Dissipation: Remarkably low power dissipation makes it an excellent choice for power-sensitive applications.
  • Package: It comes in a TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications

The AD7715ARUZ-3 is versatile and can be used in a wide range of applications, including:

  • Portable instrumentation
  • Industrial process control systems
  • Smart transmitters
  • Battery-operated systems
  • Medical devices requiring precise measurements

Why Choose AD7715ARUZ-3?

When it comes to precision analog-to-digital conversion, the AD7715ARUZ-3 from Analog Devices Inc. stands out for its high resolution, low power consumption, and robust serial interface. Its differential input and low noise characteristics make it a reliable choice for critical applications where accuracy is non-negotiable. Moreover, the flexibility in power supply requirements and compact package design make it a highly adaptable solution for a multitude of electronic systems.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess