EN
  • EN
  • DE

AD7714ARS-5

Part No AD7714ARS-5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC SIGNAL COND 5V 28-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Number of Bits 24
Sampling Rate 1k
Number of Inputs 3, 5
Input Type Differential, Pseudo-Differential
Data Interface SPI, DSP
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 3 V to 5.25 V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SSOP
Win Source Part Number 008191-AD7714ARS-5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7714ARS-5 CAD Model

Description

The AD7714ARS-5 is a sophisticated signal conditioning analog-to-digital converter (ADC) from the renowned semiconductor manufacturer Analog Devices Inc. This high-performance component is designed to handle low-frequency signals with precision, making it an ideal choice for a wide range of applications including industrial process control, smart transducers, and battery-powered systems.

Key Features:

  • High Resolution: The AD7714ARS-5 boasts a 24-bit resolution, providing high precision in measurement and ensuring accurate data conversion for sensitive applications.
  • Programmable Gain Amplifier (PGA): With an integrated programmable gain amplifier, this ADC allows users to amplify low-level signals without the need for external components, simplifying the design and reducing system costs.
  • Multiple Input Channels: It features three fully differential input channels, giving users the flexibility to connect multiple sensors to a single ADC.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7714ARS-5 is suitable for battery-operated devices, offering a low power standby mode to conserve energy when not in active use.
  • Flexible Interface: The device includes a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with a variety of microprocessors and microcontrollers.
  • On-Chip Calibration: It offers self-calibration and system calibration options, which help to minimize errors and maintain accuracy over time and temperature variations.

Applications:

The AD7714ARS-5 is versatile and can be employed in numerous applications such as:

  • Pressure and temperature measurement systems
  • Weigh scales and industrial weighing systems
  • Data acquisition systems
  • Portable instrumentation
  • Battery-powered devices

With its high level of integration and performance, the AD7714ARS-5 from Analog Devices Inc. is an excellent choice for designers looking to implement accurate signal conditioning with minimal external components and straightforward interfacing to digital systems.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess