EN
  • EN
  • DE

AD7714AN-5

Part No AD7714AN-5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC SIGNAL COND 5V 24-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Number of Bits 24
Sampling Rate 1k
Number of Inputs 3, 5
Input Type Differential, Pseudo-Differential
Data Interface SPI, DSP
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 3 V to 5.25 V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 24-PDIP
Win Source Part Number 008189-AD7714AN-5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7714AN-5 CAD Model

Description

Product Overview: AD7714AN-5 by Analog Devices Inc.

The AD7714AN-5 is a high-performance, low-power, 24-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a renowned leader in precision signal processing technology. This robust ADC is an ideal choice for a wide range of applications that require precise data acquisition, including industrial control systems, medical instruments, and battery-powered devices.

Key Features

  • Precision Conversion: With its 24-bit resolution, the AD7714AN-5 offers exceptional accuracy and noise performance, making it suitable for processing signals with a high degree of fidelity.
  • Multiple Input Channels: The device supports up to five differential input channels, which allows for the monitoring of multiple sensors with a single ADC, thereby reducing system complexity and cost.
  • Programmable Gain and Filter: Users can configure the programmable gain amplifier and digital filter to optimize the ADC's performance for specific application requirements, enhancing flexibility and performance.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the AD7714AN-5 operates efficiently, preserving battery life in portable devices.
  • On-Chip Reference: The inclusion of an on-chip 2.5V reference voltage source simplifies design and reduces external component count.
  • Serial Interface: The device features a serial interface that facilitates easy communication with microprocessors and microcontrollers, ensuring seamless integration into digital systems.

Applications

  • Industrial Process Control
  • Smart Transmitters
  • Portable Instrumentation
  • Pressure Transducers
  • Weigh Scales
  • Battery-Powered Systems
  • Medical Devices

Technical Specifications

The AD7714AN-5 operates over a wide supply voltage range from 3V to 5V and features a temperature range from -40°C to +85°C. Its signal input range, coupled with the programmable gain, allows for the direct connection of sensors with various output ranges, reducing the need for additional signal conditioning circuitry.

With its combination of high precision, versatility, and low power consumption, the AD7714AN-5 from Analog Devices Inc. stands out as a superior choice for designers looking to incorporate reliable data acquisition into their systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.3060 $71.3060
2+ $58.5075 $117.0150
3+ $56.6792 $170.0376
4+ $54.8508 $219.4032
5+ $53.0224 $265.1120
7+ $47.5374 $332.7618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 880 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess