EN
  • EN
  • DE

AD7709BRUZ

Part No AD7709BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 16
Sampling Rate 105
Number of Inputs 2, 4
Input Type Differential, Pseudo-Differential
Data Interface SPI, DSP
Configuration MUX-PGA-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.3 V, 5V
Voltage - Supply, Digital 2.7 V ~ 3.3 V, 5V
Features PGA
Operating Temperature Range -40°C ~ 85°C
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 767396-AD7709BRUZ
Family Name AD7709
Introduction Date January 05, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7709BRUZ CAD Model

Description

Product Overview: AD7709BRUZ by Analog Devices Inc.

The AD7709BRUZ is a high-performance, low-power, 16-bit sigma-delta (Σ-Δ) Analog-to-Digital Converter (ADC) designed by Analog Devices Inc., a leader in the semiconductor industry. This ADC is particularly suitable for direct sensor interfacing and industrial control systems where precision data acquisition is crucial.

Key Features

  • Resolution: 16-bit Σ-Δ ADC, ensuring high precision and low noise in signal conversion.
  • Channel Count: Dual-channel input that supports differential inputs, allowing for flexible signal acquisition from various sources.
  • Input Range: Programmable gain front end providing multiple input ranges to accommodate a variety of sensors and signals.
  • Data Rate: Output data rates can be selected by the user, providing versatility for different application needs.
  • Interface: Serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, facilitating easy integration with a wide range of microcontrollers and digital systems.
  • Supply Voltage: Operates from a single 3 V or 5 V power supply, making it suitable for both portable and fixed equipment.
  • Package: Supplied in a TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications

The versatility of the AD7709BRUZ makes it an excellent choice for a range of applications. It is particularly well-suited for:

  • Industrial process control
  • Instrumentation and measurement systems
  • Temperature control systems
  • Data acquisition systems
  • Battery-powered and portable devices

Performance and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7709BRUZ is no exception. It delivers consistent performance and reliability, backed by Analog Devices' expertise in precision signal processing. Whether for critical industrial processes or sophisticated measurement equipment, the AD7709BRUZ provides the accuracy and dependability that professionals demand.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4466 $70.3398
6+ $19.2382 $115.4292
9+ $18.6370 $167.7330
12+ $18.0358 $216.4296
15+ $17.4346 $261.5190
20+ $15.6311 $312.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess