Product Overview: AD7707BR-REEL
The AD7707BR-REEL is a high-performance, low power, 16-bit sigma-delta ADC (Analog to Digital Converter) designed by Analog Devices Inc. This precision ADC is specifically tailored for low-frequency sensor and measurement applications, including industrial process control, smart transmitters, and battery-powered instruments.
Key Features
- High Resolution: The device offers a 16-bit resolution with no missing codes, ensuring high-accuracy data conversion.
- Low Power Consumption: It is optimized for power-sensitive applications, providing excellent performance while consuming minimal power.
- Flexible Input Ranges: The AD7707BR-REEL supports a variety of input ranges, making it adaptable to a range of sensor types and signal levels.
- On-Chip Calibration: With self-calibration and system calibration options, the ADC maintains accuracy over time and temperature without external intervention.
- Multiple Operating Modes: It offers selectable operating modes, allowing designers to balance conversion speed and resolution as per application requirements.
Applications
The AD7707BR-REEL is ideal for applications where accurate and reliable data conversion is critical. Its robust feature set makes it suitable for:
- Industrial Process Controls
- Smart Transmitters
- Battery-Powered Devices
- Portable Instrumentation
- Temperature and Pressure Measurement Systems
Technical Specifications
| Parameter |
Value |
| Resolution |
16-Bit |
| Input Voltage Range |
±10 mV to ±2.56 V |
| Package Type |
Surface-Mount, TSSOP |
| Operating Temperature |
-40°C to +85°C |
| Power Supply |
2.7 V to 5.25 V |
The AD7707BR-REEL is provided in a reel packaging format, facilitating efficient handling and manufacturing processes, especially for high-volume production needs. With its precision, low power, and versatile features, the AD7707BR-REEL by Analog Devices Inc. stands out as a superior choice for designers looking to integrate reliable ADCs into their systems.