EN
  • EN
  • DE

AD7703CQ

Part No AD7703CQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC, DELTA-SIGMA, 20-BIT, SERIAL / 20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-CERDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series AD7703
Package Bulk
Number of Bits 20
Sampling Rate (Per Second) 4k
Number of Inputs 1
Input Type Single Ended
Data Interface Serial
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CERDIP
Mounting Type Through Hole
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAAD7703CQ,2156-AD7703CQ
Standard Package 1
Win Source Part Number 1220203-AD7703CQ
Ultra Librarian 3D Model Ultra Librarian AD7703CQ CAD Model

Description

AD7703CQ - High-Performance Sigma-Delta ADC

The AD7703CQ is a state-of-the-art sigma-delta analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer exceptional accuracy and resolution for a wide range of industrial and instrumentation applications. This high-performance ADC is particularly well-suited for applications requiring low noise, high dynamic range, and effective resolution with a 16-bit data output.

Key Features:

  • Resolution: The AD7703CQ boasts a 16-bit resolution, ensuring precise digital representation of analog signals.
  • Input Type: It features a differential input, making it highly resistant to common-mode noise and suitable for measuring small signal amplitudes in noisy environments.
  • Programmable Gain: The device comes with a programmable gain amplifier, allowing users to amplify low-level signals for better resolution and accuracy.
  • On-Chip Calibration: With self-calibration and system calibration options, the ADC maintains accuracy over time and across various environmental conditions.
  • Data Interface: The AD7703CQ employs a serial data interface, which simplifies connection to microprocessors and digital systems, saving board space and reducing system complexity.
  • Power Supply: It operates on a single 5V power supply, minimizing power consumption and making it ideal for power-sensitive applications.

Applications:

The AD7703CQ's robust performance makes it an excellent choice for a diverse range of applications, including:

  • Process Control Systems
  • Temperature Measurement
  • Pressure Measurement
  • Weigh Scales
  • Data Acquisition Systems
  • Battery-Powered Instruments

Reliability and Support:

Analog Devices Inc. is known for its high-quality products and the AD7703CQ is no exception. It is built to meet stringent quality standards, ensuring reliable performance in critical applications. Additionally, customers can access comprehensive technical support and documentation to assist with design-in and troubleshooting.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess