EN
  • EN
  • DE

AD7688BCPZRL7

Part No AD7688BCPZRL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SAR 10LFCSP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series PulSAR®
Package Tape & Reel
Number of Bits 16
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-VFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Mounting SMD (SMT)
Base Product Number AD7688
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD7688BCPZRL7DKR,-2735-AD7688BCPZRL7DKR,AD7688BCPZRL7CT,AD7688BCPZRL7-ND,-2735-AD7688BCPZRL7CT,AD7688BCPZRL7TR,2156-AD7688BCPZRL7,ANAANAAD7688BCPZRL7,AD7688BCPZRL7TR-ND
Standard Package 1,500
Win Source Part Number 1226647-AD7688BCPZRL7
Ultra Librarian 3D Model Ultra Librarian AD7688BCPZRL7 CAD Model

Description

AD7688BCPZRL7 - A High-Precision 16-bit SAR ADC from Analog Devices Inc.

The AD7688BCPZRL7 is a state-of-the-art 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) produced by the renowned semiconductor manufacturer, Analog Devices Inc. This compact, high-performance component is designed for precision data acquisition systems, where accurate and reliable conversion of analog signals to digital data is crucial. It is an ideal choice for a wide range of applications, including medical instruments, industrial process control, and battery-powered devices.

With its 16-bit resolution, the AD7688BCPZRL7 provides a high level of accuracy and noise performance, ensuring that even the smallest signal variations are captured with precision. The device operates on a single 5V power supply and features a throughput rate of 100 kSPS (kilo-samples per second), which allows for fast and efficient data processing in real-time applications.

The AD7688BCPZRL7 is housed in a compact 10-lead LFCSP (Lead Frame Chip Scale Package) with a footprint that is ideal for space-constrained designs. The device supports a variety of input ranges, including 0 V to REF IN (with REF IN up to 5 V), and features a pseudo-differential analog input structure that provides excellent common-mode rejection and allows for flexible input configurations.

One of the key features of the AD7688BCPZRL7 is its SPI (Serial Peripheral Interface) compatible serial interface, which simplifies the connection to microcontrollers and DSPs (Digital Signal Processors). It also includes a power-down function that reduces the current consumption to 1 µA, making it highly suitable for power-sensitive applications.

The robust design of the AD7688BCPZRL7 ensures its performance over a wide temperature range of -40°C to +125°C, which is critical for industrial and automotive applications where operating conditions can be harsh. Additionally, the device offers no missing codes, which guarantees that every possible output code can be generated.

In summary, the AD7688BCPZRL7 from Analog Devices Inc. is a high-quality, reliable ADC solution that offers precision, speed, and flexibility for a variety of demanding applications. Its small form factor, low power consumption, and robust design make it a versatile choice for designers looking to enhance the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess