Overview of AD7685BRMZRL7 by Analog Devices Inc.
The AD7685BRMZRL7 is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-precision analog technology. This compact, micropower ADC is part of the PulSAR® series, renowned for its exceptional accuracy and low power consumption, making it an ideal choice for a wide array of applications including medical instruments, industrial controls, and data acquisition systems.
Key Features
- Precision Performance: The AD7685BRMZRL7 boasts a 16-bit resolution with no missing codes, ensuring precise data conversion for critical applications where accuracy is paramount.
- High-Speed Operation: With a throughput rate of 250 kSPS (kilo-samples per second), this ADC provides rapid data acquisition without compromising on quality, catering to systems with stringent timing requirements.
- Low Power Consumption: Designed for power-sensitive applications, the AD7685BRMZRL7 offers a typical operating current of just 1.65 mA, which is significantly lower than other ADCs in its class, extending the battery life of portable devices.
- Wide Input Range: It features a pseudo-differential unipolar input range of 0 V to VREF (with VREF up to 5 V), providing flexibility in various system designs.
- Compact Package: The device comes in a small 10-lead MSOP (Mini Small Outline Package) that is highly suitable for space-constrained applications.
Technical Specifications
- Resolution: 16-bit
- Max Sampling Rate: 250 kSPS
- Input Type: Pseudo-differential
- Interface Type: Serial (SPI, QSPI, MICROWIRE)
- Operating Supply Voltage: 2.3 V to 5.5 V
- Operating Temperature Range: -40°C to +125°C
Applications
The AD7685BRMZRL7's combination of precision, speed, and low power consumption makes it an excellent choice for a variety of applications, including:
- Battery-powered devices
- Data acquisition systems
- Medical monitoring equipment
- Industrial process control
- Instrumentation
With its robust feature set, the AD7685BRMZRL7 from Analog Devices Inc. is engineered to meet the stringent requirements of advanced electronic systems, delivering both performance and reliability in a miniature package.