EN
  • EN
  • DE

AD7666ASTZRL

Part No AD7666ASTZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series PulSAR®
Package Tape & Reel
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Differential
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Features -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Type Surface Mount
Base Product Number AD7666
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1377716-AD7666ASTZRL
Ultra Librarian 3D Model Ultra Librarian AD7666ASTZRL CAD Model

Description

Product Overview: AD7666ASTZRL by Analog Devices Inc.

The AD7666ASTZRL is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This particular model comes in a tape and reel packaging, making it suitable for automated assembly processes, and is part of the AD7666 series known for its precision data conversion capabilities.

Key Features

  • Resolution: The AD7666ASTZRL offers a high 16-bit resolution, providing precise digital outputs for the analog signals it processes.
  • Sampling Rate: With a maximum sampling rate of up to 250 kSPS (kilo-samples per second), this ADC is capable of converting analog signals at high speeds, making it suitable for a wide range of demanding applications.
  • Input Voltage Range: The device operates with a flexible input voltage range, accommodating various signal levels for different applications.
  • Interface: It features a user-friendly SPI-compatible serial interface, which simplifies the integration with most microcontrollers and digital systems.
  • Power Consumption: Designed with power efficiency in mind, the AD7666ASTZRL consumes low power, which is critical for battery-powered and energy-sensitive applications.
  • Package: The ADC is available in a compact LQFP (Low Profile Quad Flat Package), which is ideal for space-constrained applications.

Applications

The AD7666ASTZRL is versatile and can be used in various applications that require high precision and fast data conversion. Some typical applications include:

  • Medical imaging systems
  • Data acquisition systems
  • Industrial control systems
  • Instrumentation and test equipment
  • Battery-powered devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7666ASTZRL is no exception. It is built to meet high standards, ensuring stable and reliable performance in even the most demanding conditions. Whether for industrial, medical, or consumer electronics, this ADC stands out for its precision, speed, and efficiency, making it a top choice for engineers and designers looking for a high-quality data conversion solution.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.1165 $108.2330
3+ $44.4033 $133.2099
5+ $43.0158 $215.0790
6+ $41.6282 $249.7692
8+ $40.2406 $321.9248
10+ $36.0777 $360.7770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess