EN
  • EN
  • DE

AD7656BSTZ-1/BSTZ

Part No AD7656BSTZ-1/BSTZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case QFP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 717461-AD7656BSTZ-1/BSTZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7656BSTZ-1/BSTZ CAD Model

Description

Product Overview: AD7656BSTZ-1/BSTZ from Analog Devices Inc.

The AD7656BSTZ-1/BSTZ is a high-performance, multichannel analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a renowned leader in precision signal processing technology. This ADC is designed to cater to applications requiring high data acquisition rates and superior accuracy, making it an ideal choice for industrial data acquisition systems, medical imaging, and instrumentation.

Key Features:

  • Resolution: The AD7656BSTZ-1/BSTZ features a 16-bit resolution, providing precise digital outputs for the analog inputs it processes.
  • Multiple Channels: With six independent ADC channels, this device allows for simultaneous sampling and conversion of different analog signals, enhancing the efficiency of data acquisition tasks.
  • High-Speed Interface: It boasts a maximum sampling rate of 250 kSPS (kilo-samples per second), enabling the capture of fast transient signals without sacrificing accuracy.
  • Flexible Voltage Range: The ADC operates on a dual supply voltage ranging from ±4.75 V to ±5.25 V, accommodating various signal levels for diverse application requirements.
  • Differential Inputs: Differential input capability enhances noise immunity and improves signal integrity, which is crucial for high-precision measurements.
  • Integrated Features: The device includes an internal reference and reference buffer, simplifying the design and reducing external component requirements.

Package and Temperature Range:

The AD7656BSTZ-1/BSTZ is available in a 64-lead LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Applications:

  • Industrial Control Systems
  • Medical Imaging Equipment
  • Instrumentation and Measurement Devices
  • Data Acquisition Systems
  • Automated Test Equipment

Analog Devices Inc.'s commitment to innovation is reflected in the AD7656BSTZ-1/BSTZ, providing the perfect blend of speed, precision, and versatility. For engineers and designers looking to integrate a reliable ADC into their systems, this product offers a compelling solution that stands up to the rigorous demands of modern electronic applications.

You May Also Be Interested in

Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1619 $64.6476
8+ $15.1193 $120.9544
12+ $14.5980 $175.1760
18+ $13.5552 $243.9936
23+ $13.0339 $299.7797
28+ $12.5125 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,080 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess