EN
  • EN
  • DE

AD7656A-1BSTZ

Part No AD7656A-1BSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 6CH 250KSPS 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series iCMOS
Packaging Tray
Resolution 16
Sampling Rate 250k
Number of Inputs 6
Input Type Single Ended
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Number of Converters 6
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Simultaneous Sampling, True Bipolar
Operating Temperature Range -40°C ~ 85°C
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 767376-AD7656A-1BSTZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7656-1
Introduction Date December 20, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7656A-1BSTZ CAD Model

Description

The AD7656A-1BSTZ is a state-of-the-art data acquisition system component manufactured by Analog Devices Inc., renowned for its precision and reliability in the field of analog and digital signal processing. This integrated circuit is designed to cater to a wide array of applications that require high-speed, multi-channel analog-to-digital conversion with superior accuracy.

Key Features

  • Multi-Channel Flexibility: The AD7656A-1BSTZ features six independent 16-bit ADCs, enabling simultaneous sampling and processing of multiple analog signals, which is ideal for advanced industrial control systems and medical instrumentation.
  • High-Speed Performance: With a throughput rate of 250 kSPS (kilo-samples per second) per channel, this device ensures rapid data acquisition, reducing latency and enhancing real-time data processing capabilities.
  • Enhanced Accuracy: The precision of the AD7656A-1BSTZ is reflected in its low noise density and high signal-to-noise ratio (SNR), guaranteeing accurate signal conversion for critical measurement and control applications.
  • Differential Inputs: Differential input channels provide improved noise rejection and are essential for precise measurements in electrically noisy environments or when dealing with small signal levels.
  • Flexible Interface Options: This component supports both parallel and serial interface options, which allows for easy integration with a variety of microprocessors and digital systems.
  • Robust Package: Housed in a 64-lead LQFP (Low-profile Quad Flat Package), the AD7656A-1BSTZ is designed to be robust and reliable, ensuring consistent performance even in harsh industrial conditions.

Applications

The versatility of the AD7656A-1BSTZ makes it an ideal choice for numerous applications, including:

  • Industrial Automation and Process Control
  • Medical Imaging Systems
  • Instrumentation and Measurement Equipment
  • Data Acquisition Systems
  • Power Line Monitoring

With its advanced features and proven performance, the AD7656A-1BSTZ from Analog Devices Inc. represents a top-tier solution for designers and engineers seeking to enhance the functionality and efficiency of their data acquisition systems.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.9098 $67.8196
4+ $31.7636 $127.0544
5+ $30.6905 $153.4525
8+ $28.5443 $228.3544
10+ $27.4712 $274.7120
12+ $26.3981 $316.7772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess