EN
  • EN
  • DE

AD7622BCPZ

Part No AD7622BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series PulSAR®
Package Tray
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 2M
Number of Inputs 1
Input Type Differential
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 2.37V ~ 2.63V
Voltage - Supply, Digital 2.37V ~ 2.63V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Mounting Type Surface Mount
Base Product Number AD7622
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909732-AD7622BCPZ
Ultra Librarian 3D Model Ultra Librarian AD7622BCPZ CAD Model

Description

Product Overview: AD7622BCPZ from Analog Devices Inc.

The AD7622BCPZ is a high-performance, 16-bit, 1 MSPS (mega samples per second), successive approximation register (SAR) analog-to-digital converter (ADC) from the reputable manufacturer Analog Devices Inc. Designed to deliver exceptional accuracy and speed, this ADC is ideal for a wide range of applications, including medical imaging, data acquisition systems, industrial control, and instrumentation.

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the AD7622BCPZ occupies minimal board space, making it suitable for space-constrained applications. The device operates on a 5V supply and features a ±10V true bipolar input range, providing the flexibility needed for various signal types. The on-chip oversampling and averaging reduces noise, thereby enhancing performance in noisy environments.

Key features of the AD7622BCPZ include its no missing codes performance, which ensures reliable and consistent digital outputs. Its throughput rate of 1 MSPS makes it an excellent choice for applications that require high-speed data conversion without compromising precision. The device also boasts a low temperature coefficient, which minimizes errors due to temperature variations.

For ease of integration, the AD7622BCPZ includes a parallel interface that supports both DSP and microcontroller-based systems. The ADC's flexible interface options ensure seamless communication with a variety of host devices. Additionally, the ADC offers a variety of power-down modes, allowing designers to optimize power efficiency based on the requirements of their specific application.

The AD7622BCPZ is supported by Analog Devices' comprehensive technical resources, including datasheets, application notes, and design tools. This support helps designers to reduce development time and ensure a smooth integration process.

In summary, the AD7622BCPZ from Analog Devices Inc. is a robust, high-speed ADC that delivers the precision and reliability needed for critical applications. Its compact size, flexible interface options, and comprehensive support make it a smart choice for designers looking to enhance the performance of their data acquisition and control systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5913 $70.3652
9+ $14.4340 $129.9060
13+ $13.9829 $181.7777
18+ $13.5319 $243.5742
23+ $13.0808 $300.8584
30+ $11.7276 $351.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess