EN
  • EN
  • DE

AD7612BCPZ

Part No AD7612BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 750 kSPS, Unipolar/Bipolar Programmable Input PulSAR ADC | IC ADC 16BIT SAR 48LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 16
Sampling Rate (Per Second) 750k
Number of Inputs 1
Input Type Differential
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Features True Bipolar
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Mounting Style SMD
Family Part Number AD7612
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1137501-AD7612BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7612BCPZ CAD Model

Description

Product Overview: AD7612BCPZ by Analog Devices Inc.

The AD7612BCPZ is a state-of-the-art data acquisition system (DAS) from the renowned manufacturer Analog Devices Inc. This robust integrated circuit is designed to cater to a wide array of applications requiring high-precision analog-to-digital conversion. The AD7612BCPZ stands out in the market for its exceptional performance, versatility, and ease of integration into various electronic systems.

Key Features

  • Resolution: The device boasts a 16-bit SAR (Successive Approximation Register) ADC (Analog-to-Digital Converter), ensuring precise and accurate data conversion from analog signals to digital form.
  • Sampling Rate: With a fast sampling rate, the AD7612BCPZ can process signals at a high speed, making it suitable for demanding applications that require quick data acquisition and processing.
  • Input Range: The flexible input range allows for a variety of signal amplitudes to be accurately captured, enhancing the device's adaptability to different sensing and measurement requirements.
  • Interface: It features a user-friendly digital interface, which simplifies the communication with microcontrollers and digital signal processors, facilitating seamless integration into system designs.
  • Power Efficiency: Designed with power efficiency in mind, the AD7612BCPZ operates with a low power consumption, making it ideal for portable and battery-powered applications.
  • Package: Encased in a compact LFCSP (Lead Frame Chip Scale Package), the AD7612BCPZ is optimized for space-constrained applications, while also providing robustness and reliability.

Applications

The versatility of the AD7612BCPZ allows it to be used across various industries and applications. Some of the typical applications include:

  • Medical instrumentation
  • Industrial control systems
  • Data acquisition systems
  • Automotive electronics
  • Communication infrastructure

Overall, the AD7612BCPZ from Analog Devices Inc. is a top-tier component for designers and engineers looking to implement high-precision and high-speed analog-to-digital conversion in their electronic designs. Its combination of performance, efficiency, and compact form factor makes it an excellent choice for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.6017 $70.6017
2+ $57.9296 $115.8592
3+ $56.1193 $168.3579
4+ $54.3090 $217.2360
5+ $52.4987 $262.4935
7+ $47.0678 $329.4746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess