EN
  • EN
  • DE

AD7581JN

Part No AD7581JN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description CMOS uP-COMPATIBLE 8-BIT, 8-CHANNEL DAS | IC DAS/ADC 8BIT 188K 28DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Data Acquisition System (DAS), ADC
Number of Channels 8
Resolution (Bits) 8 b
Sampling Rate (Per Second) 188k
Data Interface Parallel
Voltage Supply Source Single Supply
Supply Voltage (V) 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Family Part Number AD7581
Manufacturer Pack Quantity 13
MSL Level 1 (Unlimited)
Win Source Part Number 1137487-AD7581JN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7581JN CAD Model

Description

Product Overview: AD7581JN from Analog Devices Inc.

The AD7581JN is a high-performance, 8-bit analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in precision high-performance electronics. This ADC is a unique combination of versatility and efficiency, designed to meet the demanding requirements of complex industrial, medical, and communication systems.

Key Features

  • Resolution: 8-bit multichannel ADC, providing a fine level of detail in measurement.
  • Sampling Rate: Offers a fast conversion rate, enabling real-time data processing in critical applications.
  • Input Channels: Features multiple analog inputs, making it suitable for various signal acquisition tasks.
  • Analog Input Voltage Range: Supports a wide range of input voltages, ensuring compatibility with a variety of sensors and signals.
  • Interface: Easy interfacing with microprocessors, thanks to its straightforward digital I/O.
  • Package: Comes in a standard DIP (Dual In-line Package), facilitating easy integration into existing circuit designs.
  • Power Consumption: Low power design, which is ideal for power-sensitive applications.

Applications

The AD7581JN is adept at serving a wide range of applications, including but not limited to:

  • Data acquisition systems
  • Process control interfaces
  • Medical instrumentation
  • Battery-powered devices
  • Communication systems

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD7581JN is built to the highest standards, ensuring stable performance over its operational lifespan. It is designed to operate effectively under a variety of environmental conditions, making it a reliable choice for mission-critical systems.

Technical Support and Resources

Comprehensive technical support is available for the AD7581JN, including detailed datasheets, application notes, and reference designs. Analog Devices also offers customer support through their technical forums, direct support lines, and network of sales and distribution partners.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4191 $84.8382
4+ $34.8055 $139.2220
6+ $33.7178 $202.3068
8+ $32.6301 $261.0408
10+ $31.5425 $315.4250
13+ $28.2795 $367.6335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess