EN
  • EN
  • DE

AD7580KP

Part No AD7580KP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT LC2MOS 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Number of Bits 10
Sampling Rate 50k
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 198625-AD7580KP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7580KP CAD Model

Description

Product Overview: AD7580KP from Analog Devices Inc.

The AD7580KP is a state-of-the-art analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance semiconductors. This robust ADC is designed to offer a perfect blend of performance, precision, and power efficiency, making it an ideal choice for a wide range of data acquisition applications.

Key Features

  • Resolution: The AD7580KP boasts an 8-bit resolution, providing a fine level of detail in analog signal conversion which is suitable for many moderate precision applications.
  • Conversion Time: It offers a fast conversion time, enabling real-time data processing in time-critical applications.
  • Input Voltage Range: This ADC can handle a wide input voltage range, accommodating various signal levels for flexible system design.
  • Interface: The device includes an easy-to-use digital interface, which allows for straightforward integration with microprocessors and digital systems.
  • Power Consumption: With its low power consumption, the AD7580KP is an excellent choice for portable and battery-powered devices, helping to extend operational life.
  • Package: Encased in a robust package, the AD7580KP is designed to withstand harsh industrial environments while maintaining reliable performance.

Applications

The AD7580KP is versatile and can be used across various industries and applications. Some common uses include:

  • Industrial automation and process control
  • Medical instrumentation
  • Data acquisition systems
  • Battery-powered and portable devices
  • Robotics and control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7580KP is no exception. Manufactured with precision and designed to meet stringent industry standards, this ADC promises consistent performance and longevity.

Conclusion

In summary, the AD7580KP from Analog Devices Inc. is a versatile and efficient ADC solution that offers a balance of speed, precision, and power usage. Its robust design and ease of integration make it a top choice for engineers and designers looking to enhance their data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess