EN
  • EN
  • DE

AD7579KNZ

Part No AD7579KNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT LC2MOS 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 10
Sampling Rate 50k
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 24-PDIP
Win Source Part Number 1012929-AD7579KNZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7579KNZ CAD Model

Description

Product Overview: AD7579KNZ by Analog Devices Inc.

The AD7579KNZ is a high-performance, single-chip analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This ADC is particularly well-suited for applications requiring high accuracy and fast data acquisition, such as industrial control systems, medical instrumentation, and data acquisition modules.

Featuring a 12-bit resolution, the AD7579KNZ ensures fine granularity in the digital representation of analog signals, providing users with a detailed and precise digital output. The device operates on a single 5V power supply, making it compatible with a wide range of existing systems and simplifying power management requirements.

The AD7579KNZ boasts a sampling rate that allows for efficient and rapid data conversion, enabling real-time processing in time-sensitive applications. This speed does not come at the expense of power efficiency, as the device employs advanced design techniques to minimize power consumption during operation, making it an excellent choice for portable or remote sensing applications where power resources are limited.

The device's architecture includes a track-and-hold circuit, which ensures that the input signal is captured accurately without distortion, even with rapidly varying signals. This feature is critical for maintaining signal integrity and ensuring high-quality digital conversion.

Integration with other components is facilitated by the ADC's versatile interface. The AD7579KNZ is designed to easily connect with microprocessors and digital systems, offering both parallel and serial data output options. This flexibility allows designers to choose the optimal data transfer method for their specific application requirements.

Analog Devices Inc. is known for its commitment to reliability and the AD7579KNZ is no exception. It is packaged in a robust and compact DIP (Dual In-line Package), which ensures mechanical stability and protection against environmental factors, contributing to the longevity of the product in diverse operating conditions.

In summary, the AD7579KNZ by Analog Devices Inc. represents a blend of precision, speed, and efficiency, making it a top-tier choice for professionals seeking a reliable ADC for their high-performance applications.

You May Also Be Interested in

Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess